Voltage regulator diodes in hermetically sealed leaded glass SOD27 (DO-35) packages, part of the BZX79-C series with approx. ±5% tolerance and nominal working voltages from 2.4 to 75 V. Total power dissipation is specified up to 500 mW at a tie-point temperature of ≤50 °C with max. lead length of 8 mm, and non-repetitive peak reverse power dissipation is rated at 40 W. Forward voltage at 10 mA is 0.9 V max.
Low-power voltage regulator diodes in hermetically sealed leaded glass SOD27 (DO-35) packages. The diodes are available in the normalized E24 +- 2 pct. (BZX79-B) and approx. +- 5 pct. (BZX79-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 to 75 V.
Features and benefits
Applications
Zener Diode 47V 400mW ±5% Through Hole ALF2
Zener Diode 47V 400mW ±5% Through Hole ALF2
Zener Diode, 47V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-35
Win Source Part Number: 965804-BZX79-C47,113
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 10,000
Tolerance: ±5%
Power - Max: 400 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 50 nA @ 700 mV
Voltage - Zener (Nom) (Vz): 47 V
Impedance (Max) (Zzt): 170 Ohms
Mounting Type: Through Hole
Package / Case: DO-204AH, DO-35, Axial
Supplier Device Package: ALF2
Temperature Range - Operating: -65°C ~ 200°C
Alternative Parts (Cross-Reference): BZX79C39; BZX79C51-T50A; BZX79-C56; BZX79C51; 1N5264B-TR; 1N5264B-TAP;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Nexperia USA Inc.
Other Names: 2156-BZX79-C47,113-N
Base Product Number: BZX79-C47
DIODE ZENER 47V 400MW ALF2
| Nexperia B.V. | DigiKey | Rochester Electronics | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX79-C47,113 | 1727-2118-2-ND | BZX79-C47,113 | 965804-BZX79-C47,113 | BZX79-C47,113 |
| Product Name | Voltage regulator diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | |
| Diode Applications | Voltage Regulation | ||||
| RoHS Compliant | RoHS | RoHS | |||
| VF | 0.9000 to 9.00E-4 volts | ||||
| IF | 250 mA | ||||
| IR | 5.00E-5 mA | 0.0500 mA | 5.00E-5 mA |