Zener Voltage Nom:3.9V; Power Dissipation:400mW; Diode Case Style:DO-204AH; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:BZX79 Series; Qualification:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 27AC1208 |
| Product Name | Zener Voltage Nom Nexperia |
| Package | DO-204AH |