Nexperia B.V. Voltage regulator diodes BZX79-C3V0,113

Description
Low-power voltage regulator diodes in hermetically sealed leaded glass SOD27 (DO-35) packages. The diodes are available in the normalized E24 +- 2 pct. (BZX79-B) and approx. +- 5 pct. (BZX79-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 to 75 V. Features and benefits Total power dissipation: max. 500 mW Two tolerance series: +- 2pct. , and approx. +- 5pct. Working voltage range: nom. 2.4 to 75 V (E24 range) Non-repetitive peak reverse power dissipation: max. 40 W. Applications Low voltage stabilizers or voltage references.
Request a Quote
Description
Low-power voltage regulator diodes in hermetically sealed leaded glass SOD27 (DO-35) packages. The diodes are available in the normalized E24 +- 2 pct. (BZX79-B) and approx. +- 5 pct. (BZX79-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 to 75 V. Features and benefits Total power dissipation: max. 500 mW Two tolerance series: +- 2pct. , and approx. +- 5pct. Working voltage range: nom. 2.4 to 75 V (E24 range) Non-repetitive peak reverse power dissipation: max. 40 W. Applications Low voltage stabilizers or voltage references.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Low-power voltage regulator diodes in hermetically sealed leaded glass SOD27 (DO-35) packages, available in the BZX79-C series with approximate ±5% tolerance and nominal working voltages from 2.4 to 75 V. Total power dissipation is up to 500 mW, with a non-repetitive peak reverse power dissipation of up to 40 W. Forward voltage at 10 mA is maximum 0.9 V. Suitable for low-voltage stabilizers or voltage references.

Datasheet Summary
Powered by GS/AI

Low-power voltage regulator diodes in hermetically sealed leaded glass SOD27 (DO-35) packages, available in the BZX79-C series with approximate ±5% tolerance and nominal working voltages from 2.4 to 75 V. Total power dissipation is up to 500 mW, with a non-repetitive peak reverse power dissipation of up to 40 W. Forward voltage at 10 mA is maximum 0.9 V. Suitable for low-voltage stabilizers or voltage references.

Suppliers

Company
Product
Description
Supplier Links
Voltage regulator diodes - BZX79-C3V0,113 - Nexperia B.V.
Nijmegen, Netherlands
Voltage regulator diodes
BZX79-C3V0,113
Voltage regulator diodes BZX79-C3V0,113
Low-power voltage regulator diodes in hermetically sealed leaded glass SOD27 (DO-35) packages. The diodes are available in the normalized E24 +- 2 pct. (BZX79-B) and approx. +- 5 pct. (BZX79-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 to 75 V. Features and benefits Total power dissipation: max. 500 mW Two tolerance series: +- 2pct. , and approx. +- 5pct. Working voltage range: nom. 2.4 to 75 V (E24 range) Non-repetitive peak reverse power dissipation: max. 40 W. Applications Low voltage stabilizers or voltage references.

Low-power voltage regulator diodes in hermetically sealed leaded glass SOD27 (DO-35) packages. The diodes are available in the normalized E24 +- 2 pct. (BZX79-B) and approx. +- 5 pct. (BZX79-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 to 75 V.

Features and benefits

  • Total power dissipation: max. 500 mW
  • Two tolerance series: +- 2pct. , and approx. +- 5pct.
  • Working voltage range: nom. 2.4 to 75 V (E24 range)
  • Non-repetitive peak reverse power dissipation: max. 40 W.

Applications

  • Low voltage stabilizers or voltage references.
Supplier's Site Datasheet
 - BZX79-C3V0,113 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 3V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-35

Zener Diode, 3V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-35

Supplier's Site Datasheet
Zener Diodes - 5443525P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
5443525P
Zener Diodes 5443525P
3.0V Zener diode,BZX79C3V0 500mW

3.0V Zener diode,BZX79C3V0 500mW

Supplier's Site
Zener Diodes - 5443525 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
5443525
Zener Diodes 5443525
3.0V Zener diode,BZX79C3V0 500mW

3.0V Zener diode,BZX79C3V0 500mW

Supplier's Site
Zener Diodes - 1660301 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1660301
Zener Diodes 1660301
3.0V Zener diode,BZX79C3V0 500mW

3.0V Zener diode,BZX79C3V0 500mW

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes - 1367479-BZX79-C3V0,113 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
1367479-BZX79-C3V0,113
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1367479-BZX79-C3V0,113
Win Source Part Number: 1367479-BZX79-C3V0,1 13 Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Temperature Range - Operating: -65°C ~ 200°C Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Package: Tape & Reel (TR) Product Status: Active Package / Case: DO-204AH, DO-35, Axial Supplier Device Package: ALF2 Base Product Number: BZX79-C3V0 Mounting Type: Through Hole HTSUS: 8541.10.0050 Tolerance: ±5% REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 10 µA @ 1 V Power - Max: 400 mW Voltage - Zener (Nom) (Vz): 3 V Impedance (Max) (Zzt): 95 Ohms

Win Source Part Number: 1367479-BZX79-C3V0,113
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Temperature Range - Operating: -65°C ~ 200°C
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: DO-204AH, DO-35, Axial
Supplier Device Package: ALF2
Base Product Number: BZX79-C3V0
Mounting Type: Through Hole
HTSUS: 8541.10.0050
Tolerance: ±5%
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 10 µA @ 1 V
Power - Max: 400 mW
Voltage - Zener (Nom) (Vz): 3 V
Impedance (Max) (Zzt): 95 Ohms

Buy Now Datasheet
Single Zener Diodes - 1727-6243-1-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-6243-1-ND
Single Zener Diodes 1727-6243-1-ND
Zener Diode 3V 400mW ±5% Through Hole ALF2

Zener Diode 3V 400mW ±5% Through Hole ALF2

Buy Now Datasheet
Single Zener Diodes - 1727-6243-2-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-6243-2-ND
Single Zener Diodes 1727-6243-2-ND
Zener Diode 3V 400mW ±5% Through Hole ALF2

Zener Diode 3V 400mW ±5% Through Hole ALF2

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX79-C3V0,113 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX79-C3V0,113
Discrete Semiconductor Products - Diodes - Zener BZX79-C3V0,113
DIODE ZENER 3V 400MW ALF2

DIODE ZENER 3V 400MW ALF2

Supplier's Site
Single Zener Diodes - BZX79-C3V0,113 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX79-C3V0,113
Single Zener Diodes BZX79-C3V0,113
DIODE ZENER 3V 400MW ALF2

DIODE ZENER 3V 400MW ALF2

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Rochester Electronics RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number BZX79-C3V0,113 BZX79-C3V0,113 5443525P 5443525 1367479-BZX79-C3V0,113 1727-6243-1-ND BZX79-C3V0,113 BZX79-C3V0,113
Product Name Voltage regulator diodes Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Diode Applications Voltage Regulation
RoHS Compliant RoHS RoHS
VF 0.9000 to 9.00E-4 volts
IF 250 mA
IR 5.00E-5 mA 0.0100 mA 10 mA 0.0100 mA
Unlock Full Specs
to access all available technical data