Nexperia B.V. Voltage regulator diodes BZX79-C33,113

Description
Low-power voltage regulator diodes in hermetically sealed leaded glass SOD27 (DO-35) packages. The diodes are available in the normalized E24 +- 2 pct. (BZX79-B) and approx. +- 5 pct. (BZX79-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 to 75 V. Features and benefits Total power dissipation: max. 500 mW Two tolerance series: +- 2pct. , and approx. +- 5pct. Working voltage range: nom. 2.4 to 75 V (E24 range) Non-repetitive peak reverse power dissipation: max. 40 W. Applications Low voltage stabilizers or voltage references.
Request a Quote Datasheet
Description
Low-power voltage regulator diodes in hermetically sealed leaded glass SOD27 (DO-35) packages. The diodes are available in the normalized E24 +- 2 pct. (BZX79-B) and approx. +- 5 pct. (BZX79-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 to 75 V. Features and benefits Total power dissipation: max. 500 mW Two tolerance series: +- 2pct. , and approx. +- 5pct. Working voltage range: nom. 2.4 to 75 V (E24 range) Non-repetitive peak reverse power dissipation: max. 40 W. Applications Low voltage stabilizers or voltage references.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage regulator diodes - BZX79-C33,113 - Nexperia B.V.
Nijmegen, Netherlands
Voltage regulator diodes
BZX79-C33,113
Voltage regulator diodes BZX79-C33,113
Low-power voltage regulator diodes in hermetically sealed leaded glass SOD27 (DO-35) packages. The diodes are available in the normalized E24 +- 2 pct. (BZX79-B) and approx. +- 5 pct. (BZX79-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 to 75 V. Features and benefits Total power dissipation: max. 500 mW Two tolerance series: +- 2pct. , and approx. +- 5pct. Working voltage range: nom. 2.4 to 75 V (E24 range) Non-repetitive peak reverse power dissipation: max. 40 W. Applications Low voltage stabilizers or voltage references.

Low-power voltage regulator diodes in hermetically sealed leaded glass SOD27 (DO-35) packages. The diodes are available in the normalized E24 +- 2 pct. (BZX79-B) and approx. +- 5 pct. (BZX79-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 to 75 V.

Features and benefits

  • Total power dissipation: max. 500 mW
  • Two tolerance series: +- 2pct. , and approx. +- 5pct.
  • Working voltage range: nom. 2.4 to 75 V (E24 range)
  • Non-repetitive peak reverse power dissipation: max. 40 W.

Applications

  • Low voltage stabilizers or voltage references.
Supplier's Site Datasheet
Single Zener Diodes - 1727-BZX79-C33,113TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZX79-C33,113TR-ND
Single Zener Diodes 1727-BZX79-C33,113TR-ND
Zener Diode 33V 400mW ±5% Through Hole ALF2

Zener Diode 33V 400mW ±5% Through Hole ALF2

Buy Now Datasheet
Single Zener Diodes - 1727-BZX79-C33,113CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZX79-C33,113CT-ND
Single Zener Diodes 1727-BZX79-C33,113CT-ND
DIODE ZENER 33V 400MW ALF2

DIODE ZENER 33V 400MW ALF2

Buy Now Datasheet
 - BZX79-C33,113 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 33V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-35

Zener Diode, 33V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-35

Supplier's Site Datasheet
Zener Diodes - 5444506 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
5444506
Zener Diodes 5444506
33V Zener diode,BZX79C33 500mW

33V Zener diode,BZX79C33 500mW

Supplier's Site
Zener Diodes - 5444506P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
5444506P
Zener Diodes 5444506P
33V Zener diode,BZX79C33 500mW

33V Zener diode,BZX79C33 500mW

Supplier's Site
Zener Diodes - 1791180 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1791180
Zener Diodes 1791180
33V Zener diode,BZX79C33 500mW

33V Zener diode,BZX79C33 500mW

Supplier's Site
Zener Diodes Rohs Compliant Nexperia - 28AK7366 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diodes Rohs Compliant Nexperia
28AK7366
Zener Diodes Rohs Compliant Nexperia 28AK7366
ZENER DIODES ROHS COMPLIANT: YES

ZENER DIODES ROHS COMPLIANT: YES

Supplier's Site
Diodes >> Zener Diodes - BZX79-C33,113 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
BZX79-C33,113
Diodes >> Zener Diodes BZX79-C33,113
±5% Single 400mW 31V~35V 33V DO-204AH(DO-35) Zener Diodes ROHS

±5% Single 400mW 31V~35V 33V DO-204AH(DO-35) Zener Diodes ROHS

Supplier's Site Datasheet
Single Zener Diodes - BZX79-C33,113 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX79-C33,113
Single Zener Diodes BZX79-C33,113
DIODE ZENER 33V 400MW ALF2

DIODE ZENER 33V 400MW ALF2

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX79-C33,113 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX79-C33,113
Discrete Semiconductor Products - Diodes - Zener BZX79-C33,113
DIODE ZENER 33V 400MW ALF2

DIODE ZENER 33V 400MW ALF2

Supplier's Site
DIODE ZENER 33V 400MW ALF2 - 554-BZX79-C33,113 - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 33V 400MW ALF2
554-BZX79-C33,113
DIODE ZENER 33V 400MW ALF2 554-BZX79-C33,113
DIODE ZENER 33V 400MW ALF2

DIODE ZENER 33V 400MW ALF2

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Rochester Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX79-C33,113 1727-BZX79-C33,113TR-ND BZX79-C33,113 5444506 5444506P 28AK7366 BZX79-C33,113 BZX79-C33,113 BZX79-C33,113 554-BZX79-C33,113
Product Name Voltage regulator diodes Single Zener Diodes Zener Diodes Zener Diodes Zener Diodes Rohs Compliant Nexperia Diodes >> Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener DIODE ZENER 33V 400MW ALF2
Diode Applications Voltage Regulation
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS RoHS
VF 0.9000 to 9.00E-4 volts
IF 250 mA
IR 5.00E-5 mA 5.00E-5 mA 5.00E-5 mA 50 mA
Unlock Full Specs
to access all available technical data