Nexperia B.V. Voltage regulator diodes BZX79-C2V4,113

Description
Low-power voltage regulator diodes in hermetically sealed leaded glass SOD27 (DO-35) packages. The diodes are available in the normalized E24 +- 2 pct. (BZX79-B) and approx. +- 5 pct. (BZX79-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 to 75 V. Features and benefits Total power dissipation: max. 500 mW Two tolerance series: +- 2pct. , and approx. +- 5pct. Working voltage range: nom. 2.4 to 75 V (E24 range) Non-repetitive peak reverse power dissipation: max. 40 W. Applications Low voltage stabilizers or voltage references.
Request a Quote Datasheet
Description
Low-power voltage regulator diodes in hermetically sealed leaded glass SOD27 (DO-35) packages. The diodes are available in the normalized E24 +- 2 pct. (BZX79-B) and approx. +- 5 pct. (BZX79-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 to 75 V. Features and benefits Total power dissipation: max. 500 mW Two tolerance series: +- 2pct. , and approx. +- 5pct. Working voltage range: nom. 2.4 to 75 V (E24 range) Non-repetitive peak reverse power dissipation: max. 40 W. Applications Low voltage stabilizers or voltage references.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage regulator diodes - BZX79-C2V4,113 - Nexperia B.V.
Nijmegen, Netherlands
Voltage regulator diodes
BZX79-C2V4,113
Voltage regulator diodes BZX79-C2V4,113
Low-power voltage regulator diodes in hermetically sealed leaded glass SOD27 (DO-35) packages. The diodes are available in the normalized E24 +- 2 pct. (BZX79-B) and approx. +- 5 pct. (BZX79-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 to 75 V. Features and benefits Total power dissipation: max. 500 mW Two tolerance series: +- 2pct. , and approx. +- 5pct. Working voltage range: nom. 2.4 to 75 V (E24 range) Non-repetitive peak reverse power dissipation: max. 40 W. Applications Low voltage stabilizers or voltage references.

Low-power voltage regulator diodes in hermetically sealed leaded glass SOD27 (DO-35) packages. The diodes are available in the normalized E24 +- 2 pct. (BZX79-B) and approx. +- 5 pct. (BZX79-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 to 75 V.

Features and benefits

  • Total power dissipation: max. 500 mW
  • Two tolerance series: +- 2pct. , and approx. +- 5pct.
  • Working voltage range: nom. 2.4 to 75 V (E24 range)
  • Non-repetitive peak reverse power dissipation: max. 40 W.

Applications

  • Low voltage stabilizers or voltage references.
Supplier's Site Datasheet
Single Zener Diodes - 1727-2115-2-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-2115-2-ND
Single Zener Diodes 1727-2115-2-ND
Zener Diode 2.4V 400mW ±5% Through Hole ALF2

Zener Diode 2.4V 400mW ±5% Through Hole ALF2

Buy Now Datasheet
Single Zener Diodes - 1727-2115-1-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-2115-1-ND
Single Zener Diodes 1727-2115-1-ND
Zener Diode 2.4V 400mW ±5% Through Hole ALF2

Zener Diode 2.4V 400mW ±5% Through Hole ALF2

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes - 1367407-BZX79-C2V4,113 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
1367407-BZX79-C2V4,113
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1367407-BZX79-C2V4,113
Win Source Part Number: 1367407-BZX79-C2V4,1 13 Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Temperature Range - Operating: -65°C ~ 200°C Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Package: Tape & Reel (TR) Product Status: Active Package / Case: DO-204AH, DO-35, Axial Supplier Device Package: ALF2 Base Product Number: BZX79-C2V4 Mounting Type: Through Hole HTSUS: 8541.10.0050 Tolerance: ±5% REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 50 µA @ 1 V Power - Max: 400 mW Voltage - Zener (Nom) (Vz): 2.4 V Impedance (Max) (Zzt): 100 Ohms

Win Source Part Number: 1367407-BZX79-C2V4,113
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Temperature Range - Operating: -65°C ~ 200°C
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: DO-204AH, DO-35, Axial
Supplier Device Package: ALF2
Base Product Number: BZX79-C2V4
Mounting Type: Through Hole
HTSUS: 8541.10.0050
Tolerance: ±5%
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 50 µA @ 1 V
Power - Max: 400 mW
Voltage - Zener (Nom) (Vz): 2.4 V
Impedance (Max) (Zzt): 100 Ohms

Buy Now Datasheet
 - BZX79-C2V4,113 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 2.4V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-35

Zener Diode, 2.4V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-35

Supplier's Site Datasheet
Zener Diodes - 5443503P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
5443503P
Zener Diodes 5443503P
2.4V Zener diode,BZX79C2V4 500mW

2.4V Zener diode,BZX79C2V4 500mW

Supplier's Site
Zener Diodes - 5443503 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
5443503
Zener Diodes 5443503
2.4V Zener diode,BZX79C2V4 500mW

2.4V Zener diode,BZX79C2V4 500mW

Supplier's Site
Zener Diodes - 1242304 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1242304
Zener Diodes 1242304
2.4V Zener diode,BZX79C2V4 500mW

2.4V Zener diode,BZX79C2V4 500mW

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - BZX79-C2V4,113 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX79-C2V4,113
Discrete Semiconductor Products - Diodes - Zener BZX79-C2V4,113
DIODE ZENER 2.4V 400MW ALF2

DIODE ZENER 2.4V 400MW ALF2

Supplier's Site
Diodes >> Zener Diodes - BZX79-C2V4,113 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
BZX79-C2V4,113
Diodes >> Zener Diodes BZX79-C2V4,113
±5% Single 2.2V~2.6V 400mW 2.4V DO-204AH(DO-35) Zener Diodes ROHS

±5% Single 2.2V~2.6V 400mW 2.4V DO-204AH(DO-35) Zener Diodes ROHS

Supplier's Site Datasheet
Single Zener Diodes - BZX79-C2V4,113 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX79-C2V4,113
Single Zener Diodes BZX79-C2V4,113
DIODE ZENER 2.4V 400MW ALF2

DIODE ZENER 2.4V 400MW ALF2

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics Rochester Electronics RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX79-C2V4,113 1727-2115-2-ND 1367407-BZX79-C2V4,113 BZX79-C2V4,113 5443503P 5443503 BZX79-C2V4,113 BZX79-C2V4,113 BZX79-C2V4,113
Product Name Voltage regulator diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Diodes >> Zener Diodes Single Zener Diodes
Diode Applications Voltage Regulation
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
VF 0.9000 to 9.00E-4 volts
IF 250 mA
IR 5.00E-5 mA 0.0500 mA 50 mA 0.0500 mA 0.0500 mA
Unlock Full Specs
to access all available technical data