Nexperia B.V. Voltage regulator diodes BZX79-C27,113

Description
Low-power voltage regulator diodes in hermetically sealed leaded glass SOD27 (DO-35) packages. The diodes are available in the normalized E24 +- 2 pct. (BZX79-B) and approx. +- 5 pct. (BZX79-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 to 75 V. Features and benefits Total power dissipation: max. 500 mW Two tolerance series: +- 2pct. , and approx. +- 5pct. Working voltage range: nom. 2.4 to 75 V (E24 range) Non-repetitive peak reverse power dissipation: max. 40 W. Applications Low voltage stabilizers or voltage references.
Request a Quote
Description
Low-power voltage regulator diodes in hermetically sealed leaded glass SOD27 (DO-35) packages. The diodes are available in the normalized E24 +- 2 pct. (BZX79-B) and approx. +- 5 pct. (BZX79-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 to 75 V. Features and benefits Total power dissipation: max. 500 mW Two tolerance series: +- 2pct. , and approx. +- 5pct. Working voltage range: nom. 2.4 to 75 V (E24 range) Non-repetitive peak reverse power dissipation: max. 40 W. Applications Low voltage stabilizers or voltage references.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Low-power voltage regulator diodes in hermetically sealed leaded glass SOD27 (DO-35) packages, part of the BZX79-C series with approximately ±5% tolerance and nominal working voltages from 2.4 to 75 V. Total power dissipation is up to 500 mW, and non-repetitive peak reverse power dissipation is up to 40 W. Forward voltage at 10 mA is maximum 0.9 V. Operating and storage temperature ranges from -65 °C to +200 °C.

Datasheet Summary
Powered by GS/AI

Low-power voltage regulator diodes in hermetically sealed leaded glass SOD27 (DO-35) packages, part of the BZX79-C series with approximately ±5% tolerance and nominal working voltages from 2.4 to 75 V. Total power dissipation is up to 500 mW, and non-repetitive peak reverse power dissipation is up to 40 W. Forward voltage at 10 mA is maximum 0.9 V. Operating and storage temperature ranges from -65 °C to +200 °C.

Suppliers

Company
Product
Description
Supplier Links
Voltage regulator diodes - BZX79-C27,113 - Nexperia B.V.
Nijmegen, Netherlands
Voltage regulator diodes
BZX79-C27,113
Voltage regulator diodes BZX79-C27,113
Low-power voltage regulator diodes in hermetically sealed leaded glass SOD27 (DO-35) packages. The diodes are available in the normalized E24 +- 2 pct. (BZX79-B) and approx. +- 5 pct. (BZX79-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 to 75 V. Features and benefits Total power dissipation: max. 500 mW Two tolerance series: +- 2pct. , and approx. +- 5pct. Working voltage range: nom. 2.4 to 75 V (E24 range) Non-repetitive peak reverse power dissipation: max. 40 W. Applications Low voltage stabilizers or voltage references.

Low-power voltage regulator diodes in hermetically sealed leaded glass SOD27 (DO-35) packages. The diodes are available in the normalized E24 +- 2 pct. (BZX79-B) and approx. +- 5 pct. (BZX79-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 to 75 V.

Features and benefits

  • Total power dissipation: max. 500 mW
  • Two tolerance series: +- 2pct. , and approx. +- 5pct.
  • Working voltage range: nom. 2.4 to 75 V (E24 range)
  • Non-repetitive peak reverse power dissipation: max. 40 W.

Applications

  • Low voltage stabilizers or voltage references.
Supplier's Site Datasheet
 - BZX79-C27,113 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 27V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-35

Zener Diode, 27V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-35

Supplier's Site Datasheet
Single Zener Diodes - 1727-1534-2-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-1534-2-ND
Single Zener Diodes 1727-1534-2-ND
Zener Diode 27V 400mW ±5% Through Hole ALF2

Zener Diode 27V 400mW ±5% Through Hole ALF2

Buy Now Datasheet
Single Zener Diodes - 1727-1534-1-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-1534-1-ND
Single Zener Diodes 1727-1534-1-ND
Zener Diode 27V 400mW ±5% Through Hole ALF2

Zener Diode 27V 400mW ±5% Through Hole ALF2

Buy Now Datasheet
Zener Diodes - 1364802 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1364802
Zener Diodes 1364802
Zener Diode 27V 5% 500mW SOD27-2

Zener Diode 27V 5% 500mW SOD27-2

Supplier's Site
Zener Diodes - 1364878 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1364878
Zener Diodes 1364878
Zener Diode 27V 5% 500mW SOD27-2

Zener Diode 27V 5% 500mW SOD27-2

Supplier's Site
Zener Diodes - 1364878P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1364878P
Zener Diodes 1364878P
Zener Diode 27V 5% 500mW SOD27-2

Zener Diode 27V 5% 500mW SOD27-2

Supplier's Site
Diodes - Zener - Single - BZX79-C27,113 - 1026602-BZX79-C27,113 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX79-C27,113
1026602-BZX79-C27,113
Diodes - Zener - Single - BZX79-C27,113 1026602-BZX79-C27,113
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1026602-BZX79-C27,11 3 Packaging: Cut Reel Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 18.9V Voltage - Zener (Nom) (Vz): 27V Impedance (Max) (Zzt): 80 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: ALF2 Maximum Power Dissipation: 400mW Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1026602-BZX79-C27,113
Packaging: Cut Reel
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 18.9V
Voltage - Zener (Nom) (Vz): 27V
Impedance (Max) (Zzt): 80 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: ALF2
Maximum Power Dissipation: 400mW
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Zener Diodes - BZX79-C27,113 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX79-C27,113
Single Zener Diodes BZX79-C27,113
DIODE ZENER 27V 400MW ALF2

DIODE ZENER 27V 400MW ALF2

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Rochester Electronics DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global)
Product Category Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX79-C27,113 BZX79-C27,113 1727-1534-2-ND 1364802 1364878 1364878P 1026602-BZX79-C27,113 BZX79-C27,113
Product Name Voltage regulator diodes Single Zener Diodes Zener Diodes Zener Diodes Zener Diodes Diodes - Zener - Single - BZX79-C27,113 Single Zener Diodes
Diode Applications Voltage Regulation
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
VF 0.9000 to 9.00E-4 volts
IF 250 mA
IR 5.00E-5 mA 5.00E-5 mA 5.00E-5 mA
Unlock Full Specs
to access all available technical data