Low-power voltage regulator diodes in hermetically sealed leaded glass SOD27 (DO-35) packages, available in the BZX79-C series with approximately ±5% tolerance and nominal working voltages from 2.4 to 75 V. Total power dissipation is rated at a maximum of 500 mW, and non-repetitive peak reverse power dissipation is rated at a maximum of 40 W. Forward voltage is no more than 0.9 V at a forward current of 10 mA. Operating and storage temperature ranges are from -65 °C to +200 °C. Applications include low voltage stabilizers or voltage references.
Low-power voltage regulator diodes in hermetically sealed leaded glass SOD27 (DO-35) packages. The diodes are available in the normalized E24 +- 2 pct. (BZX79-B) and approx. +- 5 pct. (BZX79-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 to 75 V.
Features and benefits
Applications
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 846197-BZX79-C18,113
Features: Zener Diode 18 V 400 mW
Package: Reel - TR
Family Name: BZX79-C18
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: BZX79-C18 T/R, 1727-6241-2, 568-8056-2-ND, 933117850113, 568-8056-1, 568-8056-1-ND, BZX79-C18 T/R-ND, BZX79-C18,113-ND, 1727-6241-1, 568-8056-2
Zener Diode 18V 400mW ±5% Through Hole ALF2
Zener Diode 18V 400mW ±5% Through Hole ALF2
Zener Diode, 18V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-35
DIODE ZENER 18V 400MW ALF2
| Nexperia B.V. | Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX79-C18,113 | 846197-BZX79-C18,113 | 1727-6241-1-ND | 5444499P | 5444499 | BZX79-C18,113 | BZX79-C18,113 |
| Product Name | Voltage regulator diodes | Diodes - Zener - Single - BZX79-C18,113 | Single Zener Diodes | Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Diode Applications | Voltage Regulation | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| VF | 0.9000 to 9.00E-4 volts | ||||||
| IF | 250 mA | ||||||
| IR | 5.00E-5 mA | 50 mA |