Nexperia B.V. Voltage regulator diodes BZX79-C12,113

Description
Low-power voltage regulator diodes in hermetically sealed leaded glass SOD27 (DO-35) packages. The diodes are available in the normalized E24 +- 2 pct. (BZX79-B) and approx. +- 5 pct. (BZX79-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 to 75 V. Features and benefits Total power dissipation: max. 500 mW Two tolerance series: +- 2pct. , and approx. +- 5pct. Working voltage range: nom. 2.4 to 75 V (E24 range) Non-repetitive peak reverse power dissipation: max. 40 W. Applications Low voltage stabilizers or voltage references.
Request a Quote
Description
Low-power voltage regulator diodes in hermetically sealed leaded glass SOD27 (DO-35) packages. The diodes are available in the normalized E24 +- 2 pct. (BZX79-B) and approx. +- 5 pct. (BZX79-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 to 75 V. Features and benefits Total power dissipation: max. 500 mW Two tolerance series: +- 2pct. , and approx. +- 5pct. Working voltage range: nom. 2.4 to 75 V (E24 range) Non-repetitive peak reverse power dissipation: max. 40 W. Applications Low voltage stabilizers or voltage references.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Voltage regulator diodes in hermetically sealed leaded glass SOD27 (DO-35) packages, part of the BZX79-C series with approximately ±5% tolerance and nominal working voltages from 2.4 to 75 V. Total power dissipation is up to 500 mW, with non-repetitive peak reverse power dissipation of up to 40 W. Forward voltage at 10 mA is up to 0.9 V. Storage and junction temperature range is -65 to +200 °C.

Datasheet Summary
Powered by GS/AI

Voltage regulator diodes in hermetically sealed leaded glass SOD27 (DO-35) packages, part of the BZX79-C series with approximately ±5% tolerance and nominal working voltages from 2.4 to 75 V. Total power dissipation is up to 500 mW, with non-repetitive peak reverse power dissipation of up to 40 W. Forward voltage at 10 mA is up to 0.9 V. Storage and junction temperature range is -65 to +200 °C.

Suppliers

Company
Product
Description
Supplier Links
Voltage regulator diodes - BZX79-C12,113 - Nexperia B.V.
Nijmegen, Netherlands
Voltage regulator diodes
BZX79-C12,113
Voltage regulator diodes BZX79-C12,113
Low-power voltage regulator diodes in hermetically sealed leaded glass SOD27 (DO-35) packages. The diodes are available in the normalized E24 +- 2 pct. (BZX79-B) and approx. +- 5 pct. (BZX79-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 to 75 V. Features and benefits Total power dissipation: max. 500 mW Two tolerance series: +- 2pct. , and approx. +- 5pct. Working voltage range: nom. 2.4 to 75 V (E24 range) Non-repetitive peak reverse power dissipation: max. 40 W. Applications Low voltage stabilizers or voltage references.

Low-power voltage regulator diodes in hermetically sealed leaded glass SOD27 (DO-35) packages. The diodes are available in the normalized E24 +- 2 pct. (BZX79-B) and approx. +- 5 pct. (BZX79-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 to 75 V.

Features and benefits

  • Total power dissipation: max. 500 mW
  • Two tolerance series: +- 2pct. , and approx. +- 5pct.
  • Working voltage range: nom. 2.4 to 75 V (E24 range)
  • Non-repetitive peak reverse power dissipation: max. 40 W.

Applications

  • Low voltage stabilizers or voltage references.
Supplier's Site Datasheet
Zener Diodes - 5444477 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
5444477
Zener Diodes 5444477
12V Zener diode,BZX79C12 500mW

12V Zener diode,BZX79C12 500mW

Supplier's Site
Zener Diodes - 5444477P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
5444477P
Zener Diodes 5444477P
12V Zener diode,BZX79C12 500mW

12V Zener diode,BZX79C12 500mW

Supplier's Site
Zener Diodes - 1242303 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1242303
Zener Diodes 1242303
12V Zener diode,BZX79C12 500mW

12V Zener diode,BZX79C12 500mW

Supplier's Site
Diodes - Zener - Single - BZX79-C12,113 - 1026592-BZX79-C12,113 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX79-C12,113
1026592-BZX79-C12,113
Diodes - Zener - Single - BZX79-C12,113 1026592-BZX79-C12,113
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1026592-BZX79-C12,11 3 Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 8V Voltage - Zener (Nom) (Vz): 12V Impedance (Max) (Zzt): 25 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: ALF2 Maximum Power Dissipation: 400mW Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1026592-BZX79-C12,113
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 8V
Voltage - Zener (Nom) (Vz): 12V
Impedance (Max) (Zzt): 25 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: ALF2
Maximum Power Dissipation: 400mW
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
 - BZX79-C12,113 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 12V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-35

Zener Diode, 12V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-35

Supplier's Site Datasheet
Single Zener Diodes - 1727-2114-2-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-2114-2-ND
Single Zener Diodes 1727-2114-2-ND
Zener Diode 12V 400mW ±5% Through Hole ALF2

Zener Diode 12V 400mW ±5% Through Hole ALF2

Buy Now Datasheet
Single Zener Diodes - 1727-2114-1-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-2114-1-ND
Single Zener Diodes 1727-2114-1-ND
Zener Diode 12V 400mW ±5% Through Hole ALF2

Zener Diode 12V 400mW ±5% Through Hole ALF2

Buy Now Datasheet
DIODE ZENER 12V 400MW ALF2

DIODE ZENER 12V 400MW ALF2

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX79-C12,113 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX79-C12,113
Discrete Semiconductor Products - Diodes - Zener BZX79-C12,113
DIODE ZENER 12V 400MW ALF2

DIODE ZENER 12V 400MW ALF2

Supplier's Site

Technical Specifications

  Nexperia B.V. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Rochester Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number BZX79-C12,113 5444477 5444477P 1026592-BZX79-C12,113 BZX79-C12,113 1727-2114-2-ND BZX79-C12,113 BZX79-C12,113
Product Name Voltage regulator diodes Zener Diodes Zener Diodes Diodes - Zener - Single - BZX79-C12,113 Single Zener Diodes Diodes Discrete Semiconductor Products - Diodes - Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS RoHS RoHS RoHS
VF 0.9000 to 9.00E-4 volts
IF 250 mA
IR 5.00E-5 mA 1.00E-4 mA 1.00E-4 mA 100 mA
Unlock Full Specs
to access all available technical data