Low-power voltage regulator diodes in hermetically sealed leaded glass SOD27 (DO-35) packages, offering a nominal working voltage of 8.2 V within the BZX79-B series with ±2% tolerance, total power dissipation up to 500 mW, and non-repetitive peak reverse power dissipation up to 40 W. Suitable for low voltage stabilization or voltage reference applications.
Low-power voltage regulator diodes in hermetically sealed leaded glass SOD27 (DO-35) packages. The diodes are available in the normalized E24 +- 2 pct. (BZX79-B) and approx. +- 5 pct. (BZX79-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 to 75 V.
Features and benefits
Applications
Zener Diode, 8.2V V(Z), 2%, 0.5W, Silicon, Unidirectional, DO-35
DIODE ZENER 8.2V 400MW ALF2
Zener Diode 8.2V 400mW ±2% Through Hole ALF2
DIODE ZENER 8.2V 400MW ALF2
| Nexperia B.V. | Rochester Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Diodes | Zener Diodes |
| Product Number | BZX79-B8V2,133 | BZX79-B8V2,133 | 1727-BZX79-B8V2,133CT-ND | BZX79-B8V2,133 |
| Product Name | Voltage regulator diodes | Single Zener Diodes | Single Zener Diodes | |
| Diode Applications | Voltage Regulation | |||
| RoHS Compliant | RoHS | RoHS | ||
| VF | 0.9000 to 9.00E-4 volts | |||
| IF | 250 mA | |||
| IR | 5.00E-5 mA | 7.00E-4 mA |