Nexperia B.V. Voltage regulator diodes BZX79-B8V2,113

Description
Low-power voltage regulator diodes in hermetically sealed leaded glass SOD27 (DO-35) packages. The diodes are available in the normalized E24 +- 2 pct. (BZX79-B) and approx. +- 5 pct. (BZX79-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 to 75 V. Features and benefits Total power dissipation: max. 500 mW Two tolerance series: +- 2pct. , and approx. +- 5pct. Working voltage range: nom. 2.4 to 75 V (E24 range) Non-repetitive peak reverse power dissipation: max. 40 W. Applications Low voltage stabilizers or voltage references.
Request a Quote
Description
Low-power voltage regulator diodes in hermetically sealed leaded glass SOD27 (DO-35) packages. The diodes are available in the normalized E24 +- 2 pct. (BZX79-B) and approx. +- 5 pct. (BZX79-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 to 75 V. Features and benefits Total power dissipation: max. 500 mW Two tolerance series: +- 2pct. , and approx. +- 5pct. Working voltage range: nom. 2.4 to 75 V (E24 range) Non-repetitive peak reverse power dissipation: max. 40 W. Applications Low voltage stabilizers or voltage references.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Low-power voltage regulator diodes in hermetically sealed leaded glass SOD27 (DO-35) packages, available in the E24 ±2% tolerance series (BZX79-B) with nominal working voltages from 2.4 to 75 V. Total power dissipation is max. 500 mW, and non-repetitive peak reverse power dissipation is max. 40 W. Forward voltage at 10 mA is max. 0.9 V. Designed for low voltage stabilizers or voltage references.

Datasheet Summary
Powered by GS/AI

Low-power voltage regulator diodes in hermetically sealed leaded glass SOD27 (DO-35) packages, available in the E24 ±2% tolerance series (BZX79-B) with nominal working voltages from 2.4 to 75 V. Total power dissipation is max. 500 mW, and non-repetitive peak reverse power dissipation is max. 40 W. Forward voltage at 10 mA is max. 0.9 V. Designed for low voltage stabilizers or voltage references.

Suppliers

Company
Product
Description
Supplier Links
Voltage regulator diodes - BZX79-B8V2,113 - Nexperia B.V.
Nijmegen, Netherlands
Voltage regulator diodes
BZX79-B8V2,113
Voltage regulator diodes BZX79-B8V2,113
Low-power voltage regulator diodes in hermetically sealed leaded glass SOD27 (DO-35) packages. The diodes are available in the normalized E24 +- 2 pct. (BZX79-B) and approx. +- 5 pct. (BZX79-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 to 75 V. Features and benefits Total power dissipation: max. 500 mW Two tolerance series: +- 2pct. , and approx. +- 5pct. Working voltage range: nom. 2.4 to 75 V (E24 range) Non-repetitive peak reverse power dissipation: max. 40 W. Applications Low voltage stabilizers or voltage references.

Low-power voltage regulator diodes in hermetically sealed leaded glass SOD27 (DO-35) packages. The diodes are available in the normalized E24 +- 2 pct. (BZX79-B) and approx. +- 5 pct. (BZX79-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 to 75 V.

Features and benefits

  • Total power dissipation: max. 500 mW
  • Two tolerance series: +- 2pct. , and approx. +- 5pct.
  • Working voltage range: nom. 2.4 to 75 V (E24 range)
  • Non-repetitive peak reverse power dissipation: max. 40 W.

Applications

  • Low voltage stabilizers or voltage references.
Supplier's Site Datasheet
Single Zener Diodes - 1727-BZX79-B8V2,113TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZX79-B8V2,113TR-ND
Single Zener Diodes 1727-BZX79-B8V2,113TR-ND
Zener Diode 8.2V 400mW ±2% Through Hole ALF2

Zener Diode 8.2V 400mW ±2% Through Hole ALF2

Buy Now Datasheet
Single Zener Diodes - 1727-BZX79-B8V2,113CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZX79-B8V2,113CT-ND
Single Zener Diodes 1727-BZX79-B8V2,113CT-ND
DIODE ZENER 8.2V 400MW ALF2

DIODE ZENER 8.2V 400MW ALF2

Buy Now Datasheet
 - BZX79-B8V2,113 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 8.2V V(Z), 2%, 0.5W, Silicon, Unidirectional, DO-35

Zener Diode, 8.2V V(Z), 2%, 0.5W, Silicon, Unidirectional, DO-35

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes - 1367404-BZX79-B8V2,113 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
1367404-BZX79-B8V2,113
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1367404-BZX79-B8V2,113
Win Source Part Number: 1367404-BZX79-B8V2,1 13 Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Temperature Range - Operating: -65°C ~ 200°C Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Package: Tape & Reel (TR) Product Status: Active Package / Case: DO-204AH, DO-35, Axial Supplier Device Package: ALF2 Base Product Number: BZX79-B8V2 Mounting Type: Through Hole HTSUS: 8541.10.0050 Tolerance: ±2% REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 700 nA @ 5 V Power - Max: 400 mW Voltage - Zener (Nom) (Vz): 8.2 V Impedance (Max) (Zzt): 15 Ohms

Win Source Part Number: 1367404-BZX79-B8V2,113
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Temperature Range - Operating: -65°C ~ 200°C
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: DO-204AH, DO-35, Axial
Supplier Device Package: ALF2
Base Product Number: BZX79-B8V2
Mounting Type: Through Hole
HTSUS: 8541.10.0050
Tolerance: ±2%
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 700 nA @ 5 V
Power - Max: 400 mW
Voltage - Zener (Nom) (Vz): 8.2 V
Impedance (Max) (Zzt): 15 Ohms

Buy Now Datasheet
Zener Diodes Rohs Compliant Nexperia - 28AK7363 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diodes Rohs Compliant Nexperia
28AK7363
Zener Diodes Rohs Compliant Nexperia 28AK7363
ZENER DIODES ROHS COMPLIANT: YES

ZENER DIODES ROHS COMPLIANT: YES

Supplier's Site
Diodes >> Zener Diodes - BZX79-B8V2,113 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
BZX79-B8V2,113
Diodes >> Zener Diodes BZX79-B8V2,113
±2% 400mW 8.2V DO-204AH(DO-35) Zener Diodes ROHS

±2% 400mW 8.2V DO-204AH(DO-35) Zener Diodes ROHS

Supplier's Site Datasheet
Single Zener Diodes - BZX79-B8V2,113 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX79-B8V2,113
Single Zener Diodes BZX79-B8V2,113
NEXPERIA BZX79 - VOLTAGE REGULAT

NEXPERIA BZX79 - VOLTAGE REGULAT

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Rochester Electronics Win Source Electronics Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Diodes
Product Number BZX79-B8V2,113 1727-BZX79-B8V2,113TR-ND BZX79-B8V2,113 1367404-BZX79-B8V2,113 28AK7363 BZX79-B8V2,113 BZX79-B8V2,113
Product Name Voltage regulator diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Zener Diodes Rohs Compliant Nexperia Diodes >> Zener Diodes Single Zener Diodes
Diode Applications Voltage Regulation
RoHS Compliant RoHS RoHS RoHS RoHS
VF 0.9000 to 9.00E-4 volts 0.9000 volts
IF 250 mA
IR 5.00E-5 mA 0.7000 mA 7.00E-4 mA 7.00E-4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZV49-C56,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
4 suppliers
Discrete Semiconductor Products - Diodes - Zener - Single - 1N4731AT/R - Acme Chip Technology Co., Limited
Specs
Package DO-41; DO-41
VZ 4.3 volts
ZZT 9 ohms
View Details
Voltage regulator diodes - 1N4735A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
5 suppliers
Voltage regulator diodes - BZT52-B33J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
8 suppliers