Nexperia B.V. Voltage regulator diodes BZX79-B62,113

Description
Low-power voltage regulator diodes in hermetically sealed leaded glass SOD27 (DO-35) packages. The diodes are available in the normalized E24 +- 2 pct. (BZX79-B) and approx. +- 5 pct. (BZX79-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 to 75 V. Features and benefits Total power dissipation: max. 500 mW Two tolerance series: +- 2pct. , and approx. +- 5pct. Working voltage range: nom. 2.4 to 75 V (E24 range) Non-repetitive peak reverse power dissipation: max. 40 W. Applications Low voltage stabilizers or voltage references.
Request a Quote Datasheet
Description
Low-power voltage regulator diodes in hermetically sealed leaded glass SOD27 (DO-35) packages. The diodes are available in the normalized E24 +- 2 pct. (BZX79-B) and approx. +- 5 pct. (BZX79-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 to 75 V. Features and benefits Total power dissipation: max. 500 mW Two tolerance series: +- 2pct. , and approx. +- 5pct. Working voltage range: nom. 2.4 to 75 V (E24 range) Non-repetitive peak reverse power dissipation: max. 40 W. Applications Low voltage stabilizers or voltage references.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage regulator diodes - BZX79-B62,113 - Nexperia B.V.
Nijmegen, Netherlands
Voltage regulator diodes
BZX79-B62,113
Voltage regulator diodes BZX79-B62,113
Low-power voltage regulator diodes in hermetically sealed leaded glass SOD27 (DO-35) packages. The diodes are available in the normalized E24 +- 2 pct. (BZX79-B) and approx. +- 5 pct. (BZX79-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 to 75 V. Features and benefits Total power dissipation: max. 500 mW Two tolerance series: +- 2pct. , and approx. +- 5pct. Working voltage range: nom. 2.4 to 75 V (E24 range) Non-repetitive peak reverse power dissipation: max. 40 W. Applications Low voltage stabilizers or voltage references.

Low-power voltage regulator diodes in hermetically sealed leaded glass SOD27 (DO-35) packages. The diodes are available in the normalized E24 +- 2 pct. (BZX79-B) and approx. +- 5 pct. (BZX79-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 to 75 V.

Features and benefits

  • Total power dissipation: max. 500 mW
  • Two tolerance series: +- 2pct. , and approx. +- 5pct.
  • Working voltage range: nom. 2.4 to 75 V (E24 range)
  • Non-repetitive peak reverse power dissipation: max. 40 W.

Applications

  • Low voltage stabilizers or voltage references.
Supplier's Site Datasheet
Single Zener Diodes - 1727-BZX79-B62,113CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZX79-B62,113CT-ND
Single Zener Diodes 1727-BZX79-B62,113CT-ND
DIODE ZENER 62V 400MW ALF2

DIODE ZENER 62V 400MW ALF2

Buy Now Datasheet
Single Zener Diodes - 1727-BZX79-B62,113TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZX79-B62,113TR-ND
Single Zener Diodes 1727-BZX79-B62,113TR-ND
Zener Diode 62V 400mW ±2% Through Hole ALF2

Zener Diode 62V 400mW ±2% Through Hole ALF2

Buy Now Datasheet
Zener Diodes Rohs Compliant Nexperia - 28AK7359 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diodes Rohs Compliant Nexperia
28AK7359
Zener Diodes Rohs Compliant Nexperia 28AK7359
ZENER DIODES ROHS COMPLIANT: YES

ZENER DIODES ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Newark, An Avnet Company
Product Category Diodes Diodes Zener Diodes
Product Number BZX79-B62,113 1727-BZX79-B62,113CT-ND 28AK7359
Product Name Voltage regulator diodes Single Zener Diodes Zener Diodes Rohs Compliant Nexperia
Diode Applications Voltage Regulation
RoHS Compliant RoHS RoHS
VF 0.9000 to 9.00E-4 volts
Unlock Full Specs
to access all available technical data