Low-power voltage regulator diodes in hermetically sealed leaded glass SOD27 (DO-35) packages, available in the BZX79-B series with ±2% tolerance and nominal working voltages from 2.4 to 75 V. Total power dissipation is max. 500 mW, and non-repetitive peak reverse power dissipation is max. 40 W. Designed for low voltage stabilizers or voltage references.
Low-power voltage regulator diodes in hermetically sealed leaded glass SOD27 (DO-35) packages. The diodes are available in the normalized E24 +- 2 pct. (BZX79-B) and approx. +- 5 pct. (BZX79-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 to 75 V.
Features and benefits
Applications
Zener Diode, 5.6V V(Z), 2%, 0.5W, Silicon, Unidirectional, DO-35
Zener Diode 5.6V 400mW ±2% Through Hole ALF2
DIODE ZENER 5.6V 400MW ALF2
| Nexperia B.V. | Rochester Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Diodes |
| Product Number | BZX79-B5V6,143 | BZX79-B5V6,143 | 1727-BZX79-B5V6,143TB-ND |
| Product Name | Voltage regulator diodes | Single Zener Diodes | |
| Diode Applications | Voltage Regulation | ||
| RoHS Compliant | RoHS | RoHS | |
| VF | 0.9000 to 9.00E-4 volts | ||
| IF | 250 mA |