Low-power voltage regulator diodes in hermetically sealed leaded glass SOD27 (DO-35) packages, available in the E24 ±2% (BZX79-B) and approx. ±5% (BZX79-C) tolerance ranges, with nominal working voltages from 2.4 to 75 V. The diodes have a maximum total power dissipation of 500 mW and a non-repetitive peak reverse power dissipation of 40 W. The forward voltage at 10 mA is maximum 0.9 V. Applications include low voltage stabilizers or voltage references.
Low-power voltage regulator diodes in hermetically sealed leaded glass SOD27 (DO-35) packages. The diodes are available in the normalized E24 +- 2 pct. (BZX79-B) and approx. +- 5 pct. (BZX79-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 to 75 V.
Features and benefits
Applications
Zener Diode, 5.1V V(Z), 2%, 0.5W, Silicon, Unidirectional, DO-35
Zener Diode 5.1V 400mW ±2% Through Hole ALF2
Zener Diode 5.1V 400mW ±2% Through Hole ALF2
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1026575-BZX79-B5V1,1
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 2μA @ 2V
Voltage - Zener (Nom) (Vz): 5.1V
Impedance (Max) (Zzt): 60 Ohm
Family Name: BZX79-B5V1
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: ALF2
Maximum Power Dissipation: 400mW
Alternative Parts (Cross-Reference): BZX79B5V1 A0G; BZX79B5V1 R0G; BZX85C5V1-E3;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Zener Single Diode, 5.1 V, 400 mW, DO-35, 2 %, 2, 200 C RoHS Compliant: Yes
Zener Single Diode, 5.1 V, 400 mW, DO-35, 2 %, 2, 200 C RoHS Compliant: Yes
| Nexperia B.V. | Rochester Electronics | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX79-B5V1,113 | BZX79-B5V1,113 | 1727-2111-2-ND | 1026575-BZX79-B5V1,113 | 93X4113 |
| Product Name | Voltage regulator diodes | Single Zener Diodes | Diodes - Zener - Single - BZX79-B5V1,113 | Zener Single Diode, 5.1 V, 400 Mw, Do-35, 2 %, 2, 200 C Rohs Compliant Nexperia | |
| Diode Applications | Voltage Regulation | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| VF | 0.9000 to 9.00E-4 volts | ||||
| IF | 250 mA | ||||
| IR | 5.00E-5 mA | 0.0020 mA |