Nexperia B.V. Voltage regulator diodes BZX79-B56,113

Description
Low-power voltage regulator diodes in hermetically sealed leaded glass SOD27 (DO-35) packages. The diodes are available in the normalized E24 +- 2 pct. (BZX79-B) and approx. +- 5 pct. (BZX79-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 to 75 V. Features and benefits Total power dissipation: max. 500 mW Two tolerance series: +- 2pct. , and approx. +- 5pct. Working voltage range: nom. 2.4 to 75 V (E24 range) Non-repetitive peak reverse power dissipation: max. 40 W. Applications Low voltage stabilizers or voltage references.
Request a Quote Datasheet
Description
Low-power voltage regulator diodes in hermetically sealed leaded glass SOD27 (DO-35) packages. The diodes are available in the normalized E24 +- 2 pct. (BZX79-B) and approx. +- 5 pct. (BZX79-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 to 75 V. Features and benefits Total power dissipation: max. 500 mW Two tolerance series: +- 2pct. , and approx. +- 5pct. Working voltage range: nom. 2.4 to 75 V (E24 range) Non-repetitive peak reverse power dissipation: max. 40 W. Applications Low voltage stabilizers or voltage references.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage regulator diodes - BZX79-B56,113 - Nexperia B.V.
Nijmegen, Netherlands
Voltage regulator diodes
BZX79-B56,113
Voltage regulator diodes BZX79-B56,113
Low-power voltage regulator diodes in hermetically sealed leaded glass SOD27 (DO-35) packages. The diodes are available in the normalized E24 +- 2 pct. (BZX79-B) and approx. +- 5 pct. (BZX79-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 to 75 V. Features and benefits Total power dissipation: max. 500 mW Two tolerance series: +- 2pct. , and approx. +- 5pct. Working voltage range: nom. 2.4 to 75 V (E24 range) Non-repetitive peak reverse power dissipation: max. 40 W. Applications Low voltage stabilizers or voltage references.

Low-power voltage regulator diodes in hermetically sealed leaded glass SOD27 (DO-35) packages. The diodes are available in the normalized E24 +- 2 pct. (BZX79-B) and approx. +- 5 pct. (BZX79-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 to 75 V.

Features and benefits

  • Total power dissipation: max. 500 mW
  • Two tolerance series: +- 2pct. , and approx. +- 5pct.
  • Working voltage range: nom. 2.4 to 75 V (E24 range)
  • Non-repetitive peak reverse power dissipation: max. 40 W.

Applications

  • Low voltage stabilizers or voltage references.
Supplier's Site Datasheet
Single Zener Diodes - 1727-BZX79-B56,113CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZX79-B56,113CT-ND
Single Zener Diodes 1727-BZX79-B56,113CT-ND
DIODE ZENER 56V 400MW ALF2

DIODE ZENER 56V 400MW ALF2

Buy Now Datasheet
Single Zener Diodes - 1727-BZX79-B56,113TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZX79-B56,113TR-ND
Single Zener Diodes 1727-BZX79-B56,113TR-ND
Zener Diode 56V 400mW ±2% Through Hole ALF2

Zener Diode 56V 400mW ±2% Through Hole ALF2

Buy Now Datasheet
Singapore, Singapore
56V 400MW Zener Diode
287-BZX79-B56,113
56V 400MW Zener Diode 287-BZX79-B56,113
DIODE ZENER 56V 400MW ALF2 Product overview: BZX79-B56,113 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 56V, 400MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 56V, 400MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX79-B56,113 can be used for catalog matching and distributor lookup.

DIODE ZENER 56V 400MW ALF2 Product overview: BZX79-B56,113 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 56V, 400MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 56V, 400MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX79-B56,113 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - BZX79-B56,113 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 56V V(Z), 2%, 0.5W, Silicon, Unidirectional, DO-35

Zener Diode, 56V V(Z), 2%, 0.5W, Silicon, Unidirectional, DO-35

Supplier's Site Datasheet
Diodes - Zener - Single - BZX79-B56,113 - 1026573-BZX79-B56,113 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX79-B56,113
1026573-BZX79-B56,113
Diodes - Zener - Single - BZX79-B56,113 1026573-BZX79-B56,113
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1026573-BZX79-B56,11 3 Packaging: Reel - TR Mounting: Through Hole Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 39.2V Voltage - Zener (Nom) (Vz): 56V Impedance (Max) (Zzt): 200 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: ALF2 Maximum Power Dissipation: 400mW Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1026573-BZX79-B56,113
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 39.2V
Voltage - Zener (Nom) (Vz): 56V
Impedance (Max) (Zzt): 200 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: ALF2
Maximum Power Dissipation: 400mW
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX79-B56,113 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX79-B56,113
Discrete Semiconductor Products - Diodes - Zener BZX79-B56,113
DIODE ZENER 56V 400MW ALF2

DIODE ZENER 56V 400MW ALF2

Supplier's Site
Zener Diodes Rohs Compliant Nexperia - 28AK7358 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diodes Rohs Compliant Nexperia
28AK7358
Zener Diodes Rohs Compliant Nexperia 28AK7358
ZENER DIODES ROHS COMPLIANT: YES

ZENER DIODES ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX79-B56,113 1727-BZX79-B56,113CT-ND 287-BZX79-B56,113 BZX79-B56,113 1026573-BZX79-B56,113 BZX79-B56,113 28AK7358
Product Name Voltage regulator diodes Single Zener Diodes 56V 400MW Zener Diode Diodes - Zener - Single - BZX79-B56,113 Discrete Semiconductor Products - Diodes - Zener Zener Diodes Rohs Compliant Nexperia
Diode Applications Voltage Regulation
RoHS Compliant RoHS RoHS RoHS RoHS
VF 0.9000 to 9.00E-4 volts
IF 250 mA
IR 5.00E-5 mA 5.00E-5 mA 50 mA
Unlock Full Specs
to access all available technical data