Nexperia B.V. Voltage regulator diodes BZX79-B4V7,113

Description
Low-power voltage regulator diodes in hermetically sealed leaded glass SOD27 (DO-35) packages. The diodes are available in the normalized E24 +- 2 pct. (BZX79-B) and approx. +- 5 pct. (BZX79-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 to 75 V. Features and benefits Total power dissipation: max. 500 mW Two tolerance series: +- 2pct. , and approx. +- 5pct. Working voltage range: nom. 2.4 to 75 V (E24 range) Non-repetitive peak reverse power dissipation: max. 40 W. Applications Low voltage stabilizers or voltage references.
Request a Quote Datasheet
Description
Low-power voltage regulator diodes in hermetically sealed leaded glass SOD27 (DO-35) packages. The diodes are available in the normalized E24 +- 2 pct. (BZX79-B) and approx. +- 5 pct. (BZX79-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 to 75 V. Features and benefits Total power dissipation: max. 500 mW Two tolerance series: +- 2pct. , and approx. +- 5pct. Working voltage range: nom. 2.4 to 75 V (E24 range) Non-repetitive peak reverse power dissipation: max. 40 W. Applications Low voltage stabilizers or voltage references.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage regulator diodes - BZX79-B4V7,113 - Nexperia B.V.
Nijmegen, Netherlands
Voltage regulator diodes
BZX79-B4V7,113
Voltage regulator diodes BZX79-B4V7,113
Low-power voltage regulator diodes in hermetically sealed leaded glass SOD27 (DO-35) packages. The diodes are available in the normalized E24 +- 2 pct. (BZX79-B) and approx. +- 5 pct. (BZX79-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 to 75 V. Features and benefits Total power dissipation: max. 500 mW Two tolerance series: +- 2pct. , and approx. +- 5pct. Working voltage range: nom. 2.4 to 75 V (E24 range) Non-repetitive peak reverse power dissipation: max. 40 W. Applications Low voltage stabilizers or voltage references.

Low-power voltage regulator diodes in hermetically sealed leaded glass SOD27 (DO-35) packages. The diodes are available in the normalized E24 +- 2 pct. (BZX79-B) and approx. +- 5 pct. (BZX79-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 to 75 V.

Features and benefits

  • Total power dissipation: max. 500 mW
  • Two tolerance series: +- 2pct. , and approx. +- 5pct.
  • Working voltage range: nom. 2.4 to 75 V (E24 range)
  • Non-repetitive peak reverse power dissipation: max. 40 W.

Applications

  • Low voltage stabilizers or voltage references.
Supplier's Site Datasheet
Single Zener Diodes - 1727-2110-2-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-2110-2-ND
Single Zener Diodes 1727-2110-2-ND
Zener Diode 4.7V 400mW ±2% Through Hole ALF2

Zener Diode 4.7V 400mW ±2% Through Hole ALF2

Buy Now Datasheet
Single Zener Diodes - 1727-2110-1-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-2110-1-ND
Single Zener Diodes 1727-2110-1-ND
Zener Diode 4.7V 400mW ±2% Through Hole ALF2

Zener Diode 4.7V 400mW ±2% Through Hole ALF2

Buy Now Datasheet
 - BZX79-B4V7,113 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 4.7V V(Z), 2%, 0.5W, Silicon, Unidirectional, DO-35

Zener Diode, 4.7V V(Z), 2%, 0.5W, Silicon, Unidirectional, DO-35

Supplier's Site Datasheet
Zener Diode, 0.4W, 4.7V, Do-204Ah; Zener Voltage Nom Nexperia - 93X4112 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.4W, 4.7V, Do-204Ah; Zener Voltage Nom Nexperia
93X4112
Zener Diode, 0.4W, 4.7V, Do-204Ah; Zener Voltage Nom Nexperia 93X4112
ZENER DIODE, 0.4W, 4.7V, DO-204AH; Zener Voltage Nom:4.7V; Power Dissipation:400mW; Diode Case Style:DO-204AH; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:BZX79 Series RoHS Compliant: Yes

ZENER DIODE, 0.4W, 4.7V, DO-204AH; Zener Voltage Nom:4.7V; Power Dissipation:400mW; Diode Case Style:DO-204AH; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:BZX79 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Single Diode, 4.7 V, 400 Mw, Do-35, 2 %, 2, 200 C Rohs Compliant Nexperia - 96K7343 - Newark, An Avnet Company
Chicago, IL, United States
Zener Single Diode, 4.7 V, 400 Mw, Do-35, 2 %, 2, 200 C Rohs Compliant Nexperia
96K7343
Zener Single Diode, 4.7 V, 400 Mw, Do-35, 2 %, 2, 200 C Rohs Compliant Nexperia 96K7343
Zener Single Diode, 4.7 V, 400 mW, DO-35, 2 %, 2, 200 C RoHS Compliant: Yes

Zener Single Diode, 4.7 V, 400 mW, DO-35, 2 %, 2, 200 C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Rochester Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX79-B4V7,113 1727-2110-2-ND BZX79-B4V7,113 93X4112 96K7343
Product Name Voltage regulator diodes Single Zener Diodes Zener Diode, 0.4W, 4.7V, Do-204Ah; Zener Voltage Nom Nexperia Zener Single Diode, 4.7 V, 400 Mw, Do-35, 2 %, 2, 200 C Rohs Compliant Nexperia
Diode Applications Voltage Regulation
RoHS Compliant RoHS RoHS RoHS RoHS
VF 0.9000 to 9.00E-4 volts
IF 250 mA
IR 5.00E-5 mA
Unlock Full Specs
to access all available technical data