Low-power voltage regulator diodes in hermetically sealed leaded glass SOD27 (DO-35) packages, available in the E24 ±2% tolerance series (BZX79-B) with nominal working voltages from 2.4 to 75 V. Total power dissipation is up to 500 mW, and non-repetitive peak reverse power dissipation is up to 40 W. Forward voltage is 0.9 V at 10 mA. Operating and storage temperature range is from -65 °C to +200 °C.
Low-power voltage regulator diodes in hermetically sealed leaded glass SOD27 (DO-35) packages. The diodes are available in the normalized E24 +- 2 pct. (BZX79-B) and approx. +- 5 pct. (BZX79-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 to 75 V.
Features and benefits
Applications
DIODE ZENER 4.3V 400MW ALF2
Zener Diode 4.3V 400mW ±2% Through Hole ALF2
Zener Diode, 4.3V V(Z), 2%, 0.5W, Silicon, Unidirectional, DO-35
ZENER DIODES ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | Rochester Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX79-B4V3,113 | 1727-BZX79-B4V3,113CT-ND | BZX79-B4V3,113 | 28AK7354 |
| Product Name | Voltage regulator diodes | Single Zener Diodes | Zener Diodes Rohs Compliant Nexperia | |
| Diode Applications | Voltage Regulation | |||
| RoHS Compliant | RoHS | RoHS | RoHS | |
| VF | 0.9000 to 9.00E-4 volts | |||
| IF | 250 mA |