Low-power voltage regulator diodes in hermetically sealed leaded glass SOD27 (DO-35) packages, part of the BZX79-B series with a ±2% tolerance, offering nominal working voltages from 2.4 to 75 V. Total power dissipation is rated up to 500 mW, with a non-repetitive peak reverse power dissipation of 40 W. Forward voltage at 10 mA does not exceed 0.9 V. Operating and storage temperature ranges from -65 °C to +200 °C.
Low-power voltage regulator diodes in hermetically sealed leaded glass SOD27 (DO-35) packages. The diodes are available in the normalized E24 +- 2 pct. (BZX79-B) and approx. +- 5 pct. (BZX79-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 to 75 V.
Features and benefits
Applications
Zener Diode, 43V V(Z), 2%, 0.5W, Silicon, Unidirectional, DO-35
Zener Diode 43V 400mW ±2% Through Hole ALF2
DIODE ZENER 43V 400MW ALF2
ZENER DIODES ROHS COMPLIANT: YES
| Nexperia B.V. | Rochester Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Diodes | Zener Diodes |
| Product Number | BZX79-B43,113 | BZX79-B43,113 | 1727-BZX79-B43,113TR-ND | 28AK7355 |
| Product Name | Voltage regulator diodes | Single Zener Diodes | Zener Diodes Rohs Compliant Nexperia | |
| Diode Applications | Voltage Regulation | |||
| RoHS Compliant | RoHS | RoHS | RoHS | |
| VF | 0.9000 to 9.00E-4 volts | |||
| IF | 250 mA |