Low-power voltage regulator diodes in hermetically sealed leaded glass SOD27 (DO-35) packages. The diodes are available in the normalized E24 +- 2 pct. (BZX79-B) and approx. +- 5 pct. (BZX79-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 to 75 V.
Features and benefits
Applications
Zener Diode 3.6V 400mW ±2% Through Hole ALF2
Zener Diode 3.6V 400mW ±2% Through Hole ALF2
Zener Diode, 3.6V, 2%, 0.5W, Unidirectional, DO-35
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1026563-BZX79-B3V6,1
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 5μA @ 1V
Voltage - Zener (Nom) (Vz): 3.6V
Impedance (Max) (Zzt): 90 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: ALF2
Maximum Power Dissipation: 400mW
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Sufficient
ZENER DIODE, 0.4W, 3.6V, DO-204AH; Zener Voltage Vz Typ:3.6V; Power Dissipation Pd:400mW; Diode Case Style:DO-204AH; Zener Tolerance ±:2%; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:BZX79 Series; Automotive RoHS Compliant: Yes
| Nexperia B.V. | DigiKey | Rochester Electronics | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX79-B3V6,113 | 1727-2109-2-ND | BZX79-B3V6,113 | 1026563-BZX79-B3V6,113 | 64AH2661 |
| Product Name | Voltage regulator diodes | Single Zener Diodes | Diodes - Zener - Single - BZX79-B3V6,113 | Zener Diode, 0.4W, 3.6V, Do-204Ah; Zener Voltage Vz Typ Nexperia | |
| Diode Applications | Voltage Regulation | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| VF | 0.9000 to 9.00E-4 volts | ||||
| IF | 250 mA | ||||
| IR | 5.00E-5 mA | 0.0050 mA |