Low-power voltage regulator diodes in hermetically sealed leaded glass SOD27 (DO-35) packages, available in the E24 ±2% (BZX79-B) and approx. ±5% (BZX79-C) tolerance ranges, with a nominal working voltage range of 2.4 to 75 V. Total power dissipation is rated up to 500 mW, and non-repetitive peak reverse power dissipation is rated up to 40 W. Forward voltage is maximum 0.9 V at 10 mA. Operates with a junction and storage temperature range of -65 to +200 °C. Designed for low voltage stabilizers or voltage references.
Low-power voltage regulator diodes in hermetically sealed leaded glass SOD27 (DO-35) packages. The diodes are available in the normalized E24 +- 2 pct. (BZX79-B) and approx. +- 5 pct. (BZX79-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 to 75 V.
Features and benefits
Applications
Zener Diode 3.3V 400mW ±2% Through Hole ALF2
Zener Diode 3.3V 400mW ±2% Through Hole ALF2
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1026562-BZX79-B3V3,1
Packaging: AMMO PACKAGE
Mounting: Through Hole
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 5μA @ 1V
Voltage - Zener (Nom) (Vz): 3.3V
Impedance (Max) (Zzt): 95 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: ALF2
Maximum Power Dissipation: 400mW
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Zener Diode, 3.3V V(Z), 2%, 0.5W
| Nexperia B.V. | DigiKey | Win Source Electronics | Rochester Electronics | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX79-B3V3,133 | 1727-6129-3-ND | 1026562-BZX79-B3V3,133 | BZX79-B3V3,133 |
| Product Name | Voltage regulator diodes | Single Zener Diodes | Diodes - Zener - Single - BZX79-B3V3,133 | |
| Diode Applications | Voltage Regulation | |||
| RoHS Compliant | RoHS | RoHS | ||
| VF | 0.9000 to 9.00E-4 volts | |||
| IF | 250 mA | |||
| IR | 5.00E-5 mA | 0.0050 mA |