Low-power voltage regulator diodes in hermetically sealed leaded glass SOD27 (DO-35) packages. The diodes are available in the normalized E24 +- 2 pct. (BZX79-B) and approx. +- 5 pct. (BZX79-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 to 75 V.
Features and benefits
Applications
Win Source Part Number: 1367410-BZX79-B3V3,1
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Temperature Range - Operating: -65°C ~ 200°C
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: DO-204AH, DO-35, Axial
Supplier Device Package: ALF2
Base Product Number: BZX79-B3V3
Mounting Type: Through Hole
HTSUS: 8541.10.0050
Tolerance: ±2%
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 5 µA @ 1 V
Power - Max: 400 mW
Voltage - Zener (Nom) (Vz): 3.3 V
Impedance (Max) (Zzt): 95 Ohms
Zener Diode, 3.3V V(Z), 2%, 0.5W, Silicon, Unidirectional, DO-35
DIODE ZENER 3.3V 400MW ALF2
Zener Diode 3.3V 400mW ±2% Through Hole ALF2
ZENER DIODES ROHS COMPLIANT: YES
NEXPERIA BZX79-B3V3 - ZENER DIOD
±2% 400mW 3.3V DO-204AH(DO-35) Zener Diodes ROHS
| Nexperia B.V. | Win Source Electronics | Rochester Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX79-B3V3,113 | 1367410-BZX79-B3V3,113 | BZX79-B3V3,113 | 1727-BZX79-B3V3,113CT-ND | 28AK7348 | BZX79-B3V3,113 | BZX79-B3V3,113 |
| Product Name | Voltage regulator diodes | Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes | Single Zener Diodes | Zener Diodes Rohs Compliant Nexperia | Single Zener Diodes | Diodes >> Zener Diodes | |
| Diode Applications | Voltage Regulation | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| VF | 0.9000 to 9.00E-4 volts | ||||||
| IF | 250 mA | ||||||
| IR | 5.00E-5 mA | 0.0050 mA | 0.0050 mA | 0.0050 mA |