Low-power voltage regulator diode in a hermetically sealed leaded glass SOD27 (DO-35) package, part of the BZX79-B series with ±2% tolerance and nominal working voltage of 27 V. Maximum total power dissipation is 500 mW at a tie-point temperature of 50 °C, with a non-repetitive peak reverse power dissipation of 40 W. Forward voltage is up to 0.9 V at 10 mA. Operating and storage temperature range is −65 °C to +200 °C.
Low-power voltage regulator diodes in hermetically sealed leaded glass SOD27 (DO-35) packages. The diodes are available in the normalized E24 +- 2 pct. (BZX79-B) and approx. +- 5 pct. (BZX79-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 to 75 V.
Features and benefits
Applications
DIODE ZENER 27V 400MW ALF2
Zener Diode 27V 400mW ±2% Through Hole ALF2
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1026551-BZX79-B27,11
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 18.9V
Voltage - Zener (Nom) (Vz): 27V
Impedance (Max) (Zzt): 80 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: ALF2
Maximum Power Dissipation: 400mW
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Sufficient
Zener Diode, 27V V(Z), 2%, 0.5W, Silicon, Unidirectional, DO-35
DIODE ZENER 27V 400MW ALF2
ZENER DIODES ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX79-B27,113 | 1727-BZX79-B27,113CT-ND | 1026551-BZX79-B27,113 | BZX79-B27,113 | BZX79-B27,113 | 28AK7346 |
| Product Name | Voltage regulator diodes | Single Zener Diodes | Diodes - Zener - Single - BZX79-B27,113 | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes Rohs Compliant Nexperia | |
| Diode Applications | Voltage Regulation | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| VF | 0.9000 to 9.00E-4 volts | |||||
| IF | 250 mA | |||||
| IR | 5.00E-5 mA | 5.00E-5 mA | 50 mA |