Low-power voltage regulator diodes in hermetically sealed leaded glass SOD27 (DO-35) packages, available in the E24 ±2% tolerance series (BZX79-B) with nominal working voltages from 2.4 to 75 V. Total power dissipation is maximally 500 mW, and non-repetitive peak reverse power dissipation is maximally 40 W. Forward voltage at 10 mA is maximally 0.9 V. Applications include low voltage stabilizers or voltage references.
Low-power voltage regulator diodes in hermetically sealed leaded glass SOD27 (DO-35) packages. The diodes are available in the normalized E24 +- 2 pct. (BZX79-B) and approx. +- 5 pct. (BZX79-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 to 75 V.
Features and benefits
Applications
BZX79-B24 - Zener Diode, 24V, 2%, 0.5W, Unidirectional, DO-35
Zener Diode 24V 400mW ±2% Through Hole ALF2
DIODE ZENER 24V 400MW ALF2
DIODE ZENER 24V 400MW ALF2
| Nexperia B.V. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Diodes | Zener Diodes |
| Product Number | BZX79-B24,143 | BZX79-B24,143 | 1727-BZX79-B24,143TB-ND | BZX79-B24,143 |
| Product Name | Voltage regulator diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Diode Applications | Voltage Regulation | |||
| RoHS Compliant | RoHS | RoHS | ||
| VF | 0.9000 to 9.00E-4 volts | |||
| IF | 250 mA | |||
| IR | 5.00E-5 mA | 50 mA |