Low-power voltage regulator diodes in hermetically sealed leaded glass SOD27 (DO-35) packages, with a nominal working voltage of 20 V, total power dissipation up to 500 mW, and non-repetitive peak reverse power dissipation up to 40 W. Available in the E24 ±2% tolerance series (BZX79-B) with a working voltage range of 2.4 to 75 V. Operates as a low-voltage stabilizer or voltage reference.
Low-power voltage regulator diodes in hermetically sealed leaded glass SOD27 (DO-35) packages. The diodes are available in the normalized E24 +- 2 pct. (BZX79-B) and approx. +- 5 pct. (BZX79-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 to 75 V.
Features and benefits
Applications
Win Source Part Number: 1120393-BZX79-B20,11
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 10,000
Tolerance: ±2%
Power - Max: 400 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 50 nA @ 14 V
Voltage - Zener (Nom) (Vz): 20 V
Impedance (Max) (Zzt): 55 Ohms
Mounting Type: Through Hole
Package / Case: DO-204AH, DO-35, Axial
Supplier Device Package: ALF2
Temperature Range - Operating: -65°C ~ 200°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Nexperia USA Inc.
Other Names: 2156-BZX79-B20,113-N
Base Product Number: BZX79-B20
Zener Diode 20V 400mW ±2% Through Hole ALF2
Zener Diode 20V 400mW ±2% Through Hole ALF2
Zener Diode, 20V V(Z), 2%, 0.5W
ZENER DIODES ROHS COMPLIANT: YES
| Nexperia B.V. | Win Source Electronics | DigiKey | Rochester Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX79-B20,113 | 1120393-BZX79-B20,113 | 1727-6236-2-ND | BZX79-B20,113 | 28AK7343 |
| Product Name | Voltage regulator diodes | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | Zener Diodes Rohs Compliant Nexperia | |
| Diode Applications | Voltage Regulation | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| VF | 0.9000 to 9.00E-4 volts | ||||
| IF | 250 mA | ||||
| IR | 5.00E-5 mA | 0.0500 mA |