Low-power voltage regulator diodes in hermetically sealed leaded glass SOD27 (DO-35) packages, part of the BZX79-B series with a nominal working voltage of 13 V and a tolerance of ±2%. The diodes have a total power dissipation of up to 500 mW and a non-repetitive peak reverse power dissipation of up to 40 W, suitable for low voltage stabilizers or voltage references.
Low-power voltage regulator diodes in hermetically sealed leaded glass SOD27 (DO-35) packages. The diodes are available in the normalized E24 +- 2 pct. (BZX79-B) and approx. +- 5 pct. (BZX79-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 to 75 V.
Features and benefits
Applications
Zener Diode, 13V V(Z), 2%, 0.5W, Silicon, Unidirectional, DO-35
DIODE ZENER 13V 400MW ALF2
Zener Diode 13V 400mW ±2% Through Hole ALF2
ZENER DIODES ROHS COMPLIANT: YES
DIODE ZENER 13V 400MW ALF2
| Nexperia B.V. | Rochester Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX79-B13,113 | BZX79-B13,113 | 1727-BZX79-B13,113CT-ND | 28AK7339 | BZX79-B13,113 |
| Product Name | Voltage regulator diodes | Single Zener Diodes | Zener Diodes Rohs Compliant Nexperia | Discrete Semiconductor Products - Diodes - Zener | |
| Diode Applications | Voltage Regulation | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| VF | 0.9000 to 9.00E-4 volts | ||||
| IF | 250 mA | ||||
| IR | 5.00E-5 mA | 100 mA |