Low-current voltage regulator diodes in an SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Zener Diode 6.2V 300mW ±5% Surface Mount SOD-523
Zener Diode 6.2V 300mW ±5% Surface Mount SOD-523
Zener Diode 6.2V 300mW ±5% Surface Mount SOD-523
BZX58550-C6V2/SOD523
| Nexperia B.V. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Zener Diodes |
| Product Number | BZX58550-C6V2X | 1727-BZX58550-C6V2XDKR-ND | BZX58550-C6V2X |
| Product Name | Low-current voltage regulator diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Diode Applications | Voltage Regulation | ||
| RoHS Compliant | RoHS | ||
| VF | 0.9000 to 9.00E-4 volts | ||
| IF | 200 mA | ||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |