Low-current voltage regulator diodes in an SOD523 (SC-79) surface-mounted plastic package measuring 1.2 mm x 0.8 mm x 0.6 mm, with a total power dissipation of up to 300 mW, a working voltage range of 1.8 V to 51 V, and specification at 50 μA test current. The BZX58550-C5V6-Q variant has a nominal voltage of 5.6 V with approximately ±5 % tolerance and is qualified to AEC-Q101 for automotive use.
Low-current voltage regulator diodes in an SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Zener Diode 5.6V 300mW ±5% Surface Mount SOD-523
Zener Diode 5.6V 300mW ±5% Surface Mount SOD-523
BZX58550-C5V6-Q/SOD5
| Nexperia B.V. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Zener Diodes |
| Product Number | BZX58550-C5V6-QX | 1727-BZX58550-C5V6-QXCT-ND | BZX58550-C5V6-QX |
| Product Name | Low-current voltage regulator diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Diode Applications | Voltage Regulation | ||
| RoHS Compliant | RoHS | ||
| VF | 0.9000 to 9.00E-4 volts | ||
| IF | 200 mA | ||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |