Nexperia B.V. Voltage regulator diodes BZX585-C5V6,135

Description
Low-power voltage regulator diodes encapsulated in an ultra small SOD523 plastic SMD package. The diodes are available in the normalized E24 +- 2 pct (BZX585-B) and +- 5 pct (BZX585-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 V to 75 V. Features and benefits Total power dissipation: max. 300 mW Two tolerance series: +- 2 pct and +- 5 pct Working voltage range: nominal 2.4 V to 75 V (E24 range) Non-repetitive peak reverse power dissipation: max. 40 W. AEC-Q101 qualified Applications General regulation functions.
Request a Quote Datasheet
Description
Low-power voltage regulator diodes encapsulated in an ultra small SOD523 plastic SMD package. The diodes are available in the normalized E24 +- 2 pct (BZX585-B) and +- 5 pct (BZX585-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 V to 75 V. Features and benefits Total power dissipation: max. 300 mW Two tolerance series: +- 2 pct and +- 5 pct Working voltage range: nominal 2.4 V to 75 V (E24 range) Non-repetitive peak reverse power dissipation: max. 40 W. AEC-Q101 qualified Applications General regulation functions.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage regulator diodes - BZX585-C5V6,135 - Nexperia B.V.
Nijmegen, Netherlands
Voltage regulator diodes
BZX585-C5V6,135
Voltage regulator diodes BZX585-C5V6,135
Low-power voltage regulator diodes encapsulated in an ultra small SOD523 plastic SMD package. The diodes are available in the normalized E24 +- 2 pct (BZX585-B) and +- 5 pct (BZX585-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 V to 75 V. Features and benefits Total power dissipation: max. 300 mW Two tolerance series: +- 2 pct and +- 5 pct Working voltage range: nominal 2.4 V to 75 V (E24 range) Non-repetitive peak reverse power dissipation: max. 40 W. AEC-Q101 qualified Applications General regulation functions.

Low-power voltage regulator diodes encapsulated in an ultra small SOD523 plastic SMD package.

The diodes are available in the normalized E24 +- 2 pct (BZX585-B) and +- 5 pct (BZX585-C) tolerance range.

The series consists of 37 types with nominal working voltages from 2.4 V to 75 V.

Features and benefits

  • Total power dissipation: max. 300 mW
  • Two tolerance series: +- 2 pct and +- 5 pct
  • Working voltage range: nominal 2.4 V to 75 V (E24 range)
  • Non-repetitive peak reverse power dissipation: max. 40 W.
  • AEC-Q101 qualified

Applications

  • General regulation functions.
Supplier's Site Datasheet
Diodes - Zener - Single - BZX585-C5V6,135 - 1026524-BZX585-C5V6,135 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX585-C5V6,135
1026524-BZX585-C5V6,135
Diodes - Zener - Single - BZX585-C5V6,135 1026524-BZX585-C5V6,135
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1026524-BZX585-C5V6, 135 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA Current - Reverse Leakage @ Vr: 1μA @ 2V Voltage - Zener (Nom) (Vz): 5.6V Impedance (Max) (Zzt): 40 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-523 Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1026524-BZX585-C5V6,135
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 1μA @ 2V
Voltage - Zener (Nom) (Vz): 5.6V
Impedance (Max) (Zzt): 40 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-523
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Zener Diodes - 1727-BZX585-C5V6,135CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZX585-C5V6,135CT-ND
Single Zener Diodes 1727-BZX585-C5V6,135CT-ND
DIODE ZENER 5.6V 300MW SOD523

DIODE ZENER 5.6V 300MW SOD523

Buy Now Datasheet
Single Zener Diodes - 1727-BZX585-C5V6,135DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZX585-C5V6,135DKR-ND
Single Zener Diodes 1727-BZX585-C5V6,135DKR-ND
DIODE ZENER 5.6V 300MW SOD523

DIODE ZENER 5.6V 300MW SOD523

Buy Now Datasheet
Single Zener Diodes - 1727-BZX585-C5V6,135TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZX585-C5V6,135TR-ND
Single Zener Diodes 1727-BZX585-C5V6,135TR-ND
Zener Diode 5.6V 300mW ±5% Surface Mount SOD-523

Zener Diode 5.6V 300mW ±5% Surface Mount SOD-523

Buy Now Datasheet
Zener Diodes Rohs Compliant Nexperia - 28AK7328 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diodes Rohs Compliant Nexperia
28AK7328
Zener Diodes Rohs Compliant Nexperia 28AK7328
ZENER DIODES ROHS COMPLIANT: YES

ZENER DIODES ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - BZX585-C5V6,135 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX585-C5V6,135
Discrete Semiconductor Products - Diodes - Zener BZX585-C5V6,135
DIODE ZENER 5.6V 300MW SOD523

DIODE ZENER 5.6V 300MW SOD523

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number BZX585-C5V6,135 1026524-BZX585-C5V6,135 1727-BZX585-C5V6,135CT-ND 28AK7328 BZX585-C5V6,135
Product Name Voltage regulator diodes Diodes - Zener - Single - BZX585-C5V6,135 Single Zener Diodes Zener Diodes Rohs Compliant Nexperia Discrete Semiconductor Products - Diodes - Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS RoHS
VF 0.9000 to 9.00E-4 volts
IF 200 mA
Tj 150 C (302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data