Nexperia B.V. Voltage regulator diodes BZX585-C3V3,115

Description
Low-power voltage regulator diodes encapsulated in an ultra small SOD523 plastic SMD package. The diodes are available in the normalized E24 +- 2 pct (BZX585-B) and +- 5 pct (BZX585-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 V to 75 V. Features and benefits Total power dissipation: max. 300 mW Two tolerance series: +- 2 pct and +- 5 pct Working voltage range: nominal 2.4 V to 75 V (E24 range) Non-repetitive peak reverse power dissipation: max. 40 W. AEC-Q101 qualified Applications General regulation functions.
Request a Quote Datasheet
Description
Low-power voltage regulator diodes encapsulated in an ultra small SOD523 plastic SMD package. The diodes are available in the normalized E24 +- 2 pct (BZX585-B) and +- 5 pct (BZX585-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 V to 75 V. Features and benefits Total power dissipation: max. 300 mW Two tolerance series: +- 2 pct and +- 5 pct Working voltage range: nominal 2.4 V to 75 V (E24 range) Non-repetitive peak reverse power dissipation: max. 40 W. AEC-Q101 qualified Applications General regulation functions.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage regulator diodes - BZX585-C3V3,115 - Nexperia B.V.
Nijmegen, Netherlands
Voltage regulator diodes
BZX585-C3V3,115
Voltage regulator diodes BZX585-C3V3,115
Low-power voltage regulator diodes encapsulated in an ultra small SOD523 plastic SMD package. The diodes are available in the normalized E24 +- 2 pct (BZX585-B) and +- 5 pct (BZX585-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 V to 75 V. Features and benefits Total power dissipation: max. 300 mW Two tolerance series: +- 2 pct and +- 5 pct Working voltage range: nominal 2.4 V to 75 V (E24 range) Non-repetitive peak reverse power dissipation: max. 40 W. AEC-Q101 qualified Applications General regulation functions.

Low-power voltage regulator diodes encapsulated in an ultra small SOD523 plastic SMD package.

The diodes are available in the normalized E24 +- 2 pct (BZX585-B) and +- 5 pct (BZX585-C) tolerance range.

The series consists of 37 types with nominal working voltages from 2.4 V to 75 V.

Features and benefits

  • Total power dissipation: max. 300 mW
  • Two tolerance series: +- 2 pct and +- 5 pct
  • Working voltage range: nominal 2.4 V to 75 V (E24 range)
  • Non-repetitive peak reverse power dissipation: max. 40 W.
  • AEC-Q101 qualified

Applications

  • General regulation functions.
Supplier's Site Datasheet
Diodes - Zener - Single - BZX585-C3V3,115 - 1026514-BZX585-C3V3,115 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX585-C3V3,115
1026514-BZX585-C3V3,115
Diodes - Zener - Single - BZX585-C3V3,115 1026514-BZX585-C3V3,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1026514-BZX585-C3V3, 115 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA Current - Reverse Leakage @ Vr: 5μA @ 1V Voltage - Zener (Nom) (Vz): 3.3V Impedance (Max) (Zzt): 95 Ohm Family Name: BZX585-C3V3 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-523 Maximum Power Dissipation: 300mW Alternative Parts (Cross-Reference): MM5Z3V3; MM5Z3V3T1G; NZ9F3V3T5G; CMOZ3L3 Lead Free; Introduction Date: June 06, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1026514-BZX585-C3V3,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 5μA @ 1V
Voltage - Zener (Nom) (Vz): 3.3V
Impedance (Max) (Zzt): 95 Ohm
Family Name: BZX585-C3V3
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-523
Maximum Power Dissipation: 300mW
Alternative Parts (Cross-Reference): MM5Z3V3; MM5Z3V3T1G; NZ9F3V3T5G; CMOZ3L3 Lead Free;
Introduction Date: June 06, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Zener Diodes - 1727-5001-2-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-5001-2-ND
Single Zener Diodes 1727-5001-2-ND
Zener Diode 3.3V 300mW ±5% Surface Mount SOD-523

Zener Diode 3.3V 300mW ±5% Surface Mount SOD-523

Buy Now Datasheet
Single Zener Diodes - 1727-5001-6-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-5001-6-ND
Single Zener Diodes 1727-5001-6-ND
Zener Diode 3.3V 300mW ±5% Surface Mount SOD-523

Zener Diode 3.3V 300mW ±5% Surface Mount SOD-523

Buy Now Datasheet
Single Zener Diodes - 1727-5001-1-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-5001-1-ND
Single Zener Diodes 1727-5001-1-ND
Zener Diode 3.3V 300mW ±5% Surface Mount SOD-523

Zener Diode 3.3V 300mW ±5% Surface Mount SOD-523

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX585-C3V3,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX585-C3V3,115
Discrete Semiconductor Products - Diodes - Zener BZX585-C3V3,115
DIODE ZENER 3.3V 300MW SOD523

DIODE ZENER 3.3V 300MW SOD523

Supplier's Site
Zener Diode, 0.3W, 3.3V, Sod-523; Zener Voltage Nom Nexperia - 93X4103 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.3W, 3.3V, Sod-523; Zener Voltage Nom Nexperia
93X4103
Zener Diode, 0.3W, 3.3V, Sod-523; Zener Voltage Nom Nexperia 93X4103
ZENER DIODE, 0.3W, 3.3V, SOD-523; Zener Voltage Nom:3.3V; Power Dissipation:300mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 0.3W, 3.3V, SOD-523; Zener Voltage Nom:3.3V; Power Dissipation:300mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Qualification:- RoHS Compliant: Yes

Supplier's Site
Diode, Zener, 0.3W, 3.3V, Sod523; Zener Voltage Nom Nexperia - 75T6464 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 0.3W, 3.3V, Sod523; Zener Voltage Nom Nexperia
75T6464
Diode, Zener, 0.3W, 3.3V, Sod523; Zener Voltage Nom Nexperia 75T6464
DIODE, ZENER, 0.3W, 3.3V, SOD523; Zener Voltage Nom:3.3V; Power Dissipation:300mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 0.3W, 3.3V, SOD523; Zener Voltage Nom:3.3V; Power Dissipation:300mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number BZX585-C3V3,115 1026514-BZX585-C3V3,115 1727-5001-2-ND BZX585-C3V3,115 93X4103
Product Name Voltage regulator diodes Diodes - Zener - Single - BZX585-C3V3,115 Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 0.3W, 3.3V, Sod-523; Zener Voltage Nom Nexperia
Diode Applications Voltage Regulation
RoHS Compliant RoHS RoHS
VF 0.9000 to 9.00E-4 volts
IF 200 mA
Tj 150 C (302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F)
Unlock Full Specs
to access all available technical data