Low-power voltage regulator diodes encapsulated in an ultra small SOD523 plastic SMD package.
The diodes are available in the normalized E24 +- 2 pct (BZX585-B) and +- 5 pct (BZX585-C) tolerance range.
The series consists of 37 types with nominal working voltages from 2.4 V to 75 V.
Features and benefits
Applications
Zener Diode 3V 300mW ±5% Surface Mount SOD-523
DIODE ZENER 3V 300MW SOD523 Product overview: BZX585-C3V0,135 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3V, 300MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3V, 300MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX585-C3V0,135 can be used for catalog matching and distributor lookup.
DIODE ZENER 3V 300MW SOD523
ZENER DIODES ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX585-C3V0,135 | BZX585-C3V0,135-ND | 287-BZX585-C3V0,135 | BZX585-C3V0,135 | 28AK7319 |
| Product Name | Voltage regulator diodes | Single Zener Diodes | 3V 300MW Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes Rohs Compliant Nexperia |
| Diode Applications | Voltage Regulation | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| VF | 0.9000 to 9.00E-4 volts | ||||
| IF | 200 mA | ||||
| Tj | 150 C (302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |