Nexperia B.V. Voltage regulator diodes BZX585-B5V6,115

Description
Low-power voltage regulator diodes encapsulated in an ultra small SOD523 plastic SMD package. The diodes are available in the normalized E24 +- 2 pct (BZX585-B) and +- 5 pct (BZX585-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 V to 75 V. Features and benefits Total power dissipation: max. 300 mW Two tolerance series: +- 2 pct and +- 5 pct Working voltage range: nominal 2.4 V to 75 V (E24 range) Non-repetitive peak reverse power dissipation: max. 40 W. AEC-Q101 qualified Applications General regulation functions.
Request a Quote
Description
Low-power voltage regulator diodes encapsulated in an ultra small SOD523 plastic SMD package. The diodes are available in the normalized E24 +- 2 pct (BZX585-B) and +- 5 pct (BZX585-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 V to 75 V. Features and benefits Total power dissipation: max. 300 mW Two tolerance series: +- 2 pct and +- 5 pct Working voltage range: nominal 2.4 V to 75 V (E24 range) Non-repetitive peak reverse power dissipation: max. 40 W. AEC-Q101 qualified Applications General regulation functions.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Voltage regulator diodes in an SOD523 (SC-79) ultra small surface-mounted plastic package with a total power dissipation of 300 mW and non-repetitive peak reverse power dissipation of 40 W, operating within a nominal voltage range of 2.4 V to 75 V in ±2 % (B-series) and ±5 % (C-series) tolerances.

Datasheet Summary
Powered by GS/AI

Voltage regulator diodes in an SOD523 (SC-79) ultra small surface-mounted plastic package with a total power dissipation of 300 mW and non-repetitive peak reverse power dissipation of 40 W, operating within a nominal voltage range of 2.4 V to 75 V in ±2 % (B-series) and ±5 % (C-series) tolerances.

Suppliers

Company
Product
Description
Supplier Links
Voltage regulator diodes - BZX585-B5V6,115 - Nexperia B.V.
Nijmegen, Netherlands
Voltage regulator diodes
BZX585-B5V6,115
Voltage regulator diodes BZX585-B5V6,115
Low-power voltage regulator diodes encapsulated in an ultra small SOD523 plastic SMD package. The diodes are available in the normalized E24 +- 2 pct (BZX585-B) and +- 5 pct (BZX585-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 V to 75 V. Features and benefits Total power dissipation: max. 300 mW Two tolerance series: +- 2 pct and +- 5 pct Working voltage range: nominal 2.4 V to 75 V (E24 range) Non-repetitive peak reverse power dissipation: max. 40 W. AEC-Q101 qualified Applications General regulation functions.

Low-power voltage regulator diodes encapsulated in an ultra small SOD523 plastic SMD package.

The diodes are available in the normalized E24 +- 2 pct (BZX585-B) and +- 5 pct (BZX585-C) tolerance range.

The series consists of 37 types with nominal working voltages from 2.4 V to 75 V.

Features and benefits

  • Total power dissipation: max. 300 mW
  • Two tolerance series: +- 2 pct and +- 5 pct
  • Working voltage range: nominal 2.4 V to 75 V (E24 range)
  • Non-repetitive peak reverse power dissipation: max. 40 W.
  • AEC-Q101 qualified

Applications

  • General regulation functions.
Supplier's Site Datasheet
Diodes - Zener - Single - BZX585-B5V6,115 - 1026494-BZX585-B5V6,115 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX585-B5V6,115
1026494-BZX585-B5V6,115
Diodes - Zener - Single - BZX585-B5V6,115 1026494-BZX585-B5V6,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1026494-BZX585-B5V6, 115 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA Current - Reverse Leakage @ Vr: 1μA @ 2V Voltage - Zener (Nom) (Vz): 5.6V Impedance (Max) (Zzt): 40 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-523 Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1026494-BZX585-B5V6,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 1μA @ 2V
Voltage - Zener (Nom) (Vz): 5.6V
Impedance (Max) (Zzt): 40 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-523
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
5.6V 300MW Zener Diode
287-BZX585-B5V6,115
5.6V 300MW Zener Diode 287-BZX585-B5V6,115
DIODE ZENER 5.6V 300MW SOD523 Product overview: BZX585-B5V6,115 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 300MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 300MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX585-B5V6,115 can be used for catalog matching and distributor lookup.

DIODE ZENER 5.6V 300MW SOD523 Product overview: BZX585-B5V6,115 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 300MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 300MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX585-B5V6,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 1727-BZX585-B5V6,115DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZX585-B5V6,115DKR-ND
Single Zener Diodes 1727-BZX585-B5V6,115DKR-ND
Zener Diode 5.6V 300mW ±2% Surface Mount SOD-523

Zener Diode 5.6V 300mW ±2% Surface Mount SOD-523

Buy Now Datasheet
Single Zener Diodes - 1727-BZX585-B5V6,115TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZX585-B5V6,115TR-ND
Single Zener Diodes 1727-BZX585-B5V6,115TR-ND
Zener Diode 5.6V 300mW ±2% Surface Mount SOD-523

Zener Diode 5.6V 300mW ±2% Surface Mount SOD-523

Buy Now Datasheet
Single Zener Diodes - 1727-BZX585-B5V6,115CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZX585-B5V6,115CT-ND
Single Zener Diodes 1727-BZX585-B5V6,115CT-ND
Zener Diode 5.6V 300mW ±2% Surface Mount SOD-523

Zener Diode 5.6V 300mW ±2% Surface Mount SOD-523

Buy Now Datasheet
Single Zener Diodes - BZX585-B5V6,115 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX585-B5V6,115
Single Zener Diodes BZX585-B5V6,115
DIODE ZENER 5.6V 300MW SOD523

DIODE ZENER 5.6V 300MW SOD523

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX585-B5V6,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX585-B5V6,115
Discrete Semiconductor Products - Diodes - Zener BZX585-B5V6,115
DIODE ZENER 5.6V 300MW SOD523

DIODE ZENER 5.6V 300MW SOD523

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number BZX585-B5V6,115 1026494-BZX585-B5V6,115 287-BZX585-B5V6,115 1727-BZX585-B5V6,115DKR-ND BZX585-B5V6,115 BZX585-B5V6,115
Product Name Voltage regulator diodes Diodes - Zener - Single - BZX585-B5V6,115 5.6V 300MW Zener Diode Single Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS RoHS
VF 0.9000 to 9.00E-4 volts
IF 200 mA
Tj 150 C (302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data