Low-power voltage regulator diodes encapsulated in an ultra small SOD523 plastic SMD package.
The diodes are available in the normalized E24 +- 2 pct (BZX585-B) and +- 5 pct (BZX585-C) tolerance range.
The series consists of 37 types with nominal working voltages from 2.4 V to 75 V.
Features and benefits
Applications
Zener Diode 2.7V 300mW ±2% Surface Mount SOD-523
DIODE ZENER 2.7V 300MW SOD523
DIODE ZENER 2.7V 300MW SOD523
ZENER DIODE, AEC-Q101, 2.7V, SOD-523; Zener Voltage Vz Typ:2.7V; Power Dissipation Pd:300mW; Diode Case Style:SOD-523; Zener Tolerance ±:2%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:BZX585 Series; Automotive RoHS Compliant: Yes
DIODE ZENER 2.7V 300MW SOD523
| Nexperia B.V. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX585-B2V7,115 | 1727-BZX585-B2V7,115TR-ND | 32AC6808 | BZX585-B2V7,115 |
| Product Name | Voltage regulator diodes | Single Zener Diodes | Zener Diode, Aec-Q101, 2.7V, Sod-523; Zener Voltage Vz Typ Nexperia | Discrete Semiconductor Products - Diodes - Zener |
| Diode Applications | Voltage Regulation | |||
| RoHS Compliant | RoHS | RoHS | ||
| VF | 0.9000 to 9.00E-4 volts | |||
| IF | 200 mA | |||
| Tj | 150 C (302 F) | -65 to 150 C (-85 to 302 F) | ? to 150 C (? to 302 F) | -65 to 150 C (-85 to 302 F) |