BZX585-B10,135 is a voltage regulator diode from the BZX585 series, which consists of 74 types with nominal working voltages from 2.4 V to 75 V and is packaged in an SOD523 (SC-79) ultra small flat lead SMD plastic package. The series offers two tolerance options: ±2 % (BZX585-B) and ±5 % (BZX585-C). The diode has a total power dissipation of 300 mW and a non-repetitive peak reverse power dissipation of 40 W. The junction temperature range is from −65 °C to 150 °C, and the thermal resistance from junction to ambient is 350 K/W when mounted on an FR4 PCB with approximately 35 mm² copper area at the cathode tab.
Low-power voltage regulator diodes encapsulated in an ultra small SOD523 plastic SMD package.
The diodes are available in the normalized E24 +- 2 pct (BZX585-B) and +- 5 pct (BZX585-C) tolerance range.
The series consists of 37 types with nominal working voltages from 2.4 V to 75 V.
Features and benefits
Applications
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1026476-BZX585-B10,1
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 200nA @ 7V
Voltage - Zener (Nom) (Vz): 10V
Impedance (Max) (Zzt): 10 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-523
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Zener Diode 10V 300mW ±2% Surface Mount SOD-523
Zener Diode 10V 300mW ±2% Surface Mount SOD-523
Zener Diode 10V 300mW ±2% Surface Mount SOD-523
ZENER DIODES ROHS COMPLIANT: YES
DIODE ZENER 10V 300MW SOD523
| Nexperia B.V. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX585-B10,135 | 1026476-BZX585-B10,135 | 1727-BZX585-B10,135DKR-ND | 28AK7277 | BZX585-B10,135 |
| Product Name | Voltage regulator diodes | Diodes - Zener - Single - BZX585-B10,135 | Single Zener Diodes | Zener Diodes Rohs Compliant Nexperia | Discrete Semiconductor Products - Diodes - Zener |
| Diode Applications | Voltage Regulation | ||||
| RoHS Compliant | RoHS | RoHS | |||
| VF | 0.9000 to 9.00E-4 volts | ||||
| IF | 200 mA | ||||
| Tj | 150 C (302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |