Low-current voltage regulator diodes in a small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Low-current voltage regulator diodes
Zener Diode 9.1V 300mW ±5% Surface Mount SOD-323
Zener Diode 9.1V 300mW ±5% Surface Mount SOD-323
Zener Diode 9.1V 300mW ±5% Surface Mount SOD-323
BZX38450-C9V1/SOD323
BZX38450-C9V1/SOD323
| Nexperia B.V. | Rochester Electronics | DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Diodes | Zener Diodes | Diodes |
| Product Number | BZX38450-C9V1X | BZX38450-C9V1X | 1727-BZX38450-C9V1XTR-ND | BZX38450-C9V1X | BZX38450-C9V1X |
| Product Name | Low-current voltage regulator diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | |
| Diode Applications | Voltage Regulation | Voltage Regulation | |||
| RoHS Compliant | RoHS | RoHS | |||
| VF | 0.9000 to 9.00E-4 volts | 0.9000 volts | |||
| IF | 250 mA | ||||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |