Low-current voltage regulator diodes in a small SOD323 (SC-76) surface-mounted plastic package measuring 1.7 mm × 1.25 mm × 0.95 mm, with a maximum total power dissipation of 300 mW and a working voltage range of 1.8 V to 51 V, specified at a test current of 50 μA for low-bias applications.
Low-current voltage regulator diodes in a small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Zener Diode 8.2V 300mW ±5% Surface Mount SOD-323
Low-current voltage regulator diodes
BZX38450-C8V2/SOD323
| Nexperia B.V. | DigiKey | Rochester Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Diodes | Zener Diodes |
| Product Number | BZX38450-C8V2F | 1727-BZX38450-C8V2FTR-ND | BZX38450-C8V2F | BZX38450-C8V2F |
| Product Name | Low-current voltage regulator diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Diode Applications | Voltage Regulation | Voltage Regulation | ||
| RoHS Compliant | RoHS | RoHS | ||
| VF | 0.9000 to 9.00E-4 volts | |||
| IF | 250 mA | |||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |