Low-current voltage regulator diodes in a small SOD323 (SC-76) surface-mounted plastic package measuring 1.7 mm × 1.25 mm × 0.95 mm, with a total power dissipation of 300 mW and a working voltage range of 1.8 V to 51 V, specified at 50 µA for low-bias applications. The BZX38450-C4V3-QX variant offers a 4.3 V rated voltage with ±5 % tolerance, features optimized leakage current for fast switching and noise reduction, and is qualified to AEC-Q101 for automotive use.
Low-current voltage regulator diodes in a small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Zener Diode 4.3V 300mW ±5% Surface Mount SOD-323
Zener Diode 4.3V 300mW ±5% Surface Mount SOD-323
Zener Diode 4.3V 300mW ±5% Surface Mount SOD-323
BZX38450-C4V3-Q/SOD3
| Nexperia B.V. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Zener Diodes |
| Product Number | BZX38450-C4V3-QX | 1727-BZX38450-C4V3-QXTR-ND | BZX38450-C4V3-QX |
| Product Name | Low-current voltage regulator diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Diode Applications | Voltage Regulation | ||
| RoHS Compliant | RoHS | ||
| VF | 0.9000 to 9.00E-4 volts | ||
| IF | 250 mA | ||
| Tj | 150 C (302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |