Low-current voltage regulator diodes in a small SOD323 (SC-76) surface-mounted plastic package measuring 1.7 mm x 1.25 mm x 0.95 mm, with a total power dissipation of 300 mW and a working voltage range of 1.8 V to 51 V, specified at a test current of 50 µA. The C-series variants have approximately ±5% tolerance. Forward voltage is limited to 0.9 V at 10 mA. Junction temperature is rated up to 150 °C, with thermal resistance from junction to ambient of 415 K/W in free air.
Low-current voltage regulator diodes in a small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Zener Diode 2.7V 300mW ±5% Surface Mount SOD-323
Zener Diode 2.7V 300mW ±5% Surface Mount SOD-323
Zener Diode 2.7V 300mW ±5% Surface Mount SOD-323
BZX38450-C2V7/SOD323
| Nexperia B.V. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Zener Diodes |
| Product Number | BZX38450-C2V7F | 1727-BZX38450-C2V7FDKR-ND | BZX38450-C2V7F |
| Product Name | Low-current voltage regulator diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Diode Applications | Voltage Regulation | ||
| RoHS Compliant | RoHS | ||
| VF | 0.9000 to 9.00E-4 volts | ||
| IF | 250 mA | ||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |