Low-current voltage regulator diodes in a small SOD323 (SC-76) surface-mounted plastic package, with a body size of 1.7 mm x 1.25 mm x 0.95 mm, a total power dissipation of ≤ 300 mW, a working voltage range of 1.8 V to 51 V, and specified at a test current of 50 μA. The C-series variants have approximately ±5% tolerance and exhibit an intentional minor rise in leakage current for optimized fast switching and noise reduction. Junction temperature rating is up to 150 °C, and ambient temperature range is −55 °C to +150 °C.
Low-current voltage regulator diodes in a small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Zener Diode 2.4V 300mW ±5% Surface Mount SOD-323
Zener Diode 2.4V 300mW ±5% Surface Mount SOD-323
BZX38450-C2V4/SOD323
| Nexperia B.V. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Zener Diodes |
| Product Number | BZX38450-C2V4X | 1727-BZX38450-C2V4XTR-ND | BZX38450-C2V4X |
| Product Name | Low-current voltage regulator diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Diode Applications | Voltage Regulation | ||
| RoHS Compliant | RoHS | ||
| VF | 0.9000 to 9.00E-4 volts | ||
| IF | 250 mA | ||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |