Low-current voltage regulator diodes in a small SOD323 (SC-76) surface-mounted plastic package measuring 1.7 mm × 1.25 mm × 0.95 mm, with a total power dissipation of ≤ 300 mW and a working voltage range of 1.8 V to 51 V. Specified at a low test current of 50 μA for low-bias and battery-powered applications. The BZX38450-C2V0X is part of the C-series with approximately ±5 % tolerance and shares the series characteristics including forward voltage ≤ 0.9 V at 10 mA, junction temperature up to 150 °C, and thermal resistance of 415 K/W in free air.
Low-current voltage regulator diodes in a small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Zener Diode 2V 300mW ±5% Surface Mount SOD-323
Zener Diode 2V 300mW ±5% Surface Mount SOD-323
Zener Diode 2V 300mW ±5% Surface Mount SOD-323
Low-current voltage regulator diodes
BZX38450-C2V0/SOD323
BZX38450-C2V0/SOD323
±5% 300mW 2V SOD-323 Zener Diodes ROHS
| Nexperia B.V. | DigiKey | Rochester Electronics | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Diodes | Zener Diodes | Diodes | Zener Diodes |
| Product Number | BZX38450-C2V0X | 1727-BZX38450-C2V0XDKR-ND | BZX38450-C2V0X | BZX38450-C2V0X | BZX38450-C2V0X | BZX38450-C2V0X |
| Product Name | Low-current voltage regulator diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | Diodes >> Zener Diodes | |
| Diode Applications | Voltage Regulation | Voltage Regulation | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| VF | 0.9000 to 9.00E-4 volts | 0.9000 volts | ||||
| IF | 250 mA | |||||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |