Low-current voltage regulator diodes in a small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Zener Diode
Zener Diode 10V 300mW ±5% Surface Mount SOD-323
BZX38450-C10/SOD323/
| Nexperia B.V. | Rochester Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Diodes | Zener Diodes |
| Product Number | BZX38450-C10F | BZX38450-C10F | 1727-BZX38450-C10FTR-ND | BZX38450-C10F |
| Product Name | Low-current voltage regulator diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Diode Applications | Voltage Regulation | |||
| RoHS Compliant | RoHS | RoHS | ||
| VF | 0.9000 to 9.00E-4 volts | |||
| IF | 250 mA | |||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |