Low-power voltage regulator diodes in a small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package.
The diodes are available in the normalized E24 ±1 % (BZX384-A), ±2 % (BZX384-B) and approximately ±5 % (BZX384-C) tolerance range. The series includes 37 breakdown voltages with nominal working voltages from 2.4 V to 75 V.
Features and benefits
Applications
Zener Diode, 8.2V V(Z), 5%, 0.3W, Silicon, Unidirectional
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1026394-BZX384-C8V2,
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 700nA @ 5V
Voltage - Zener (Nom) (Vz): 8.2V
Impedance (Max) (Zzt): 15 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Zener Diode 8.2V 300mW ±5% Surface Mount SOD-323
Zener Diode 8.2V 300mW ±5% Surface Mount SOD-323
Zener Diode 8.2V 300mW ±5% Surface Mount SOD-323
DIODE ZENER 8.2V 300MW SOD323
DIODE ZENER 8.2V 300MW SOD323
| Nexperia B.V. | Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX384-C8V2,115 | BZX384-C8V2,115 | 1026394-BZX384-C8V2,115 | 1727-BZX384-C8V2,115CT-ND | BZX384-C8V2,115 | BZX384-C8V2,115 |
| Product Name | Voltage regulator diodes | Diodes - Zener - Single - BZX384-C8V2,115 | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | |
| Diode Applications | Voltage Regulation | |||||
| RoHS Compliant | RoHS | RoHS | ||||
| VF | 0.9000 to 9.00E-4 volts | |||||
| IF | 250 mA | |||||
| Tj | 150 C (302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |