Nexperia B.V. Voltage regulator diodes BZX384-C7V5F

Description
Low-power voltage regulator diodes in a small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package. The diodes are available in the normalized E24 ±1 % (BZX384-A), ±2 % (BZX384-B) and approximately ±5 % (BZX384-C) tolerance range. The series includes 37 breakdown voltages with nominal working voltages from 2.4 V to 75 V. Features and benefits Total power dissipation: ≤300 mW Three tolerance series: ±1 %, ±2 % and approximately ±5 % Working voltage range: nominal 2.4 V to 75 V (E24 range) Non-repetitive peak reverse power dissipation: ≤ 40 W Applications General regulation functions
Request a Quote Datasheet
Description
Low-power voltage regulator diodes in a small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package. The diodes are available in the normalized E24 ±1 % (BZX384-A), ±2 % (BZX384-B) and approximately ±5 % (BZX384-C) tolerance range. The series includes 37 breakdown voltages with nominal working voltages from 2.4 V to 75 V. Features and benefits Total power dissipation: ≤300 mW Three tolerance series: ±1 %, ±2 % and approximately ±5 % Working voltage range: nominal 2.4 V to 75 V (E24 range) Non-repetitive peak reverse power dissipation: ≤ 40 W Applications General regulation functions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage regulator diodes - BZX384-C7V5F - Nexperia B.V.
Nijmegen, Netherlands
Voltage regulator diodes
BZX384-C7V5F
Voltage regulator diodes BZX384-C7V5F
Low-power voltage regulator diodes in a small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package. The diodes are available in the normalized E24 ±1 % (BZX384-A), ±2 % (BZX384-B) and approximately ±5 % (BZX384-C) tolerance range. The series includes 37 breakdown voltages with nominal working voltages from 2.4 V to 75 V. Features and benefits Total power dissipation: ≤300 mW Three tolerance series: ±1 %, ±2 % and approximately ±5 % Working voltage range: nominal 2.4 V to 75 V (E24 range) Non-repetitive peak reverse power dissipation: ≤ 40 W Applications General regulation functions

Low-power voltage regulator diodes in a small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package.

The diodes are available in the normalized E24 ±1 % (BZX384-A), ±2 % (BZX384-B) and approximately ±5 % (BZX384-C) tolerance range. The series includes 37 breakdown voltages with nominal working voltages from 2.4 V to 75 V.

Features and benefits

  • Total power dissipation: ≤300 mW
  • Three tolerance series: ±1 %, ±2 % and approximately ±5 %
  • Working voltage range: nominal 2.4 V to 75 V (E24 range)
  • Non-repetitive peak reverse power dissipation: ≤ 40 W

Applications

  • General regulation functions
Supplier's Site Datasheet
Single Zener Diodes - 1727-BZX384-C7V5FTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZX384-C7V5FTR-ND
Single Zener Diodes 1727-BZX384-C7V5FTR-ND
Zener Diode 7.45V ±5% Surface Mount SOD-323

Zener Diode 7.45V ±5% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - 1727-BZX384-C7V5FDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZX384-C7V5FDKR-ND
Single Zener Diodes 1727-BZX384-C7V5FDKR-ND
DIODE ZENER 7.45V 300MW SOD323

DIODE ZENER 7.45V 300MW SOD323

Buy Now Datasheet
Single Zener Diodes - 1727-BZX384-C7V5FCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZX384-C7V5FCT-ND
Single Zener Diodes 1727-BZX384-C7V5FCT-ND
DIODE ZENER 7.45V 300MW SOD323

DIODE ZENER 7.45V 300MW SOD323

Buy Now Datasheet
 - BZX384-C7V5F - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 7.5V V(Z), 5%, 0.3W, Silicon, Unidirectional

Zener Diode, 7.5V V(Z), 5%, 0.3W, Silicon, Unidirectional

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX384-C7V5F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX384-C7V5F
Discrete Semiconductor Products - Diodes - Zener BZX384-C7V5F
DIODE ZENER 7.45V SOD323

DIODE ZENER 7.45V SOD323

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX384-C7V5F
Zener Diodes BZX384-C7V5F
Zener Diodes Voltage regulator diodes

Zener Diodes Voltage regulator diodes

Buy Now Datasheet
Zener Diodes Rohs Compliant Nexperia - 28AK7276 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diodes Rohs Compliant Nexperia
28AK7276
Zener Diodes Rohs Compliant Nexperia 28AK7276
ZENER DIODES ROHS COMPLIANT: YES

ZENER DIODES ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX384-C7V5F 1727-BZX384-C7V5FTR-ND BZX384-C7V5F BZX384-C7V5F BZX384-C7V5F 28AK7276
Product Name Voltage regulator diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes Zener Diodes Rohs Compliant Nexperia
Diode Applications Voltage Regulation
RoHS Compliant RoHS RoHS RoHS
VF 0.9000 to 9.00E-4 volts
IF 250 mA
Tj 150 C (302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data