Nexperia B.V. Zener Diodes BZX384-C6V2

Description
Zener Diode,300mW,6.2V,BZX 384-C6V2
Request a Quote
Description
Zener Diode,300mW,6.2V,BZX 384-C6V2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Zener Diodes - 509853 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
509853
Zener Diodes 509853
Zener Diode,300mW,6.2V,BZX 384-C6V2

Zener Diode,300mW,6.2V,BZX384-C6V2

Supplier's Site
Zener Diodes - 1661373 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1661373
Zener Diodes 1661373
Zener Diode,300mW,6.2V,BZX 384-C6V2

Zener Diode,300mW,6.2V,BZX384-C6V2

Supplier's Site
Zener Diode, 400Mw, 6.32V, Sod-110; Zener Voltage Nom Nexperia - 37K9899 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 400Mw, 6.32V, Sod-110; Zener Voltage Nom Nexperia
37K9899
Zener Diode, 400Mw, 6.32V, Sod-110; Zener Voltage Nom Nexperia 37K9899
ZENER DIODE, 400mW, 6.32V, SOD-110; Zener Voltage Nom:6.2V; Power Dissipation:400mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX384 Series RoHS Compliant: Yes

ZENER DIODE, 400mW, 6.32V, SOD-110; Zener Voltage Nom:6.2V; Power Dissipation:400mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX384 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes
Product Number 509853 37K9899
Product Name Zener Diodes Zener Diode, 400Mw, 6.32V, Sod-110; Zener Voltage Nom Nexperia
Package Umd SOD-323; SOD-323
Unlock Full Specs
to access all available technical data