Nexperia B.V. Voltage regulator diodes BZX384-C6V2,115

Description
Low-power voltage regulator diodes in a small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package. The diodes are available in the normalized E24 ±1 % (BZX384-A), ±2 % (BZX384-B) and approximately ±5 % (BZX384-C) tolerance range. The series includes 37 breakdown voltages with nominal working voltages from 2.4 V to 75 V. Features and benefits Total power dissipation: ≤300 mW Three tolerance series: ±1 %, ±2 % and approximately ±5 % Working voltage range: nominal 2.4 V to 75 V (E24 range) Non-repetitive peak reverse power dissipation: ≤ 40 W Applications General regulation functions
Request a Quote
Description
Low-power voltage regulator diodes in a small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package. The diodes are available in the normalized E24 ±1 % (BZX384-A), ±2 % (BZX384-B) and approximately ±5 % (BZX384-C) tolerance range. The series includes 37 breakdown voltages with nominal working voltages from 2.4 V to 75 V. Features and benefits Total power dissipation: ≤300 mW Three tolerance series: ±1 %, ±2 % and approximately ±5 % Working voltage range: nominal 2.4 V to 75 V (E24 range) Non-repetitive peak reverse power dissipation: ≤ 40 W Applications General regulation functions
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Low-power voltage regulator diodes in a small SOD323 (SC-76) surface-mounted plastic package, with a nominal breakdown voltage of 6.2 V and approximately ±5 % tolerance. Total power dissipation is ≤300 mW at ambient temperatures up to 25 °C, and non-repetitive peak reverse power dissipation is ≤40 W. Designed for general regulation applications.

Datasheet Summary
Powered by GS/AI

Low-power voltage regulator diodes in a small SOD323 (SC-76) surface-mounted plastic package, with a nominal breakdown voltage of 6.2 V and approximately ±5 % tolerance. Total power dissipation is ≤300 mW at ambient temperatures up to 25 °C, and non-repetitive peak reverse power dissipation is ≤40 W. Designed for general regulation applications.

Suppliers

Company
Product
Description
Supplier Links
Voltage regulator diodes - BZX384-C6V2,115 - Nexperia B.V.
Nijmegen, Netherlands
Voltage regulator diodes
BZX384-C6V2,115
Voltage regulator diodes BZX384-C6V2,115
Low-power voltage regulator diodes in a small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package. The diodes are available in the normalized E24 ±1 % (BZX384-A), ±2 % (BZX384-B) and approximately ±5 % (BZX384-C) tolerance range. The series includes 37 breakdown voltages with nominal working voltages from 2.4 V to 75 V. Features and benefits Total power dissipation: ≤300 mW Three tolerance series: ±1 %, ±2 % and approximately ±5 % Working voltage range: nominal 2.4 V to 75 V (E24 range) Non-repetitive peak reverse power dissipation: ≤ 40 W Applications General regulation functions

Low-power voltage regulator diodes in a small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package.

The diodes are available in the normalized E24 ±1 % (BZX384-A), ±2 % (BZX384-B) and approximately ±5 % (BZX384-C) tolerance range. The series includes 37 breakdown voltages with nominal working voltages from 2.4 V to 75 V.

Features and benefits

  • Total power dissipation: ≤300 mW
  • Three tolerance series: ±1 %, ±2 % and approximately ±5 %
  • Working voltage range: nominal 2.4 V to 75 V (E24 range)
  • Non-repetitive peak reverse power dissipation: ≤ 40 W

Applications

  • General regulation functions
Supplier's Site Datasheet
Diodes - Zener - Single - BZX384-C6V2,115 - 1026389-BZX384-C6V2,115 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX384-C6V2,115
1026389-BZX384-C6V2,115
Diodes - Zener - Single - BZX384-C6V2,115 1026389-BZX384-C6V2,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1026389-BZX384-C6V2, 115 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA Current - Reverse Leakage @ Vr: 3μA @ 4V Voltage - Zener (Nom) (Vz): 6.2V Impedance (Max) (Zzt): 10 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323 Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1026389-BZX384-C6V2,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 3μA @ 4V
Voltage - Zener (Nom) (Vz): 6.2V
Impedance (Max) (Zzt): 10 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - 1727-BZX384-C6V2,115TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZX384-C6V2,115TR-ND
Single Zener Diodes 1727-BZX384-C6V2,115TR-ND
Zener Diode 6.2V 300mW ±5% Surface Mount SOD-323

Zener Diode 6.2V 300mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - 1727-BZX384-C6V2,115DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZX384-C6V2,115DKR-ND
Single Zener Diodes 1727-BZX384-C6V2,115DKR-ND
Zener Diode 6.2V 300mW ±5% Surface Mount SOD-323

Zener Diode 6.2V 300mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - 1727-BZX384-C6V2,115CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZX384-C6V2,115CT-ND
Single Zener Diodes 1727-BZX384-C6V2,115CT-ND
Zener Diode 6.2V 300mW ±5% Surface Mount SOD-323

Zener Diode 6.2V 300mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Diodes >> Zener Diodes - BZX384-C6V2,115 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
BZX384-C6V2,115
Diodes >> Zener Diodes BZX384-C6V2,115
±5% Single 5.8V~6.6V 300mW 6.2V SOD-323 Zener Diodes ROHS

±5% Single 5.8V~6.6V 300mW 6.2V SOD-323 Zener Diodes ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX384-C6V2,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX384-C6V2,115
Discrete Semiconductor Products - Diodes - Zener BZX384-C6V2,115
DIODE ZENER 6.2V 300MW SOD323

DIODE ZENER 6.2V 300MW SOD323

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number BZX384-C6V2,115 1026389-BZX384-C6V2,115 1727-BZX384-C6V2,115TR-ND BZX384-C6V2,115 BZX384-C6V2,115
Product Name Voltage regulator diodes Diodes - Zener - Single - BZX384-C6V2,115 Single Zener Diodes Diodes >> Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS RoHS
VF 0.9000 to 9.00E-4 volts
IF 250 mA
Tj 150 C (302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data