Low-power voltage regulator diodes in a small SOD323 (SC-76) surface-mounted plastic package, with a nominal breakdown voltage of 4.7 V and approximately ±5 % tolerance, total power dissipation of ≤300 mW, non-repetitive peak reverse power dissipation of ≤40 W, and qualified according to AEC-Q101 for automotive applications.
Low-power voltage regulator diodes in a small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package.
The diodes are available in the normalized E24 ±1 % (BZX384-A), ±2 % (BZX384-B) and approximately ±5 % (BZX384-C) tolerance range. The series includes 37 breakdown voltages with nominal working voltages from 2.4 V to 75 V.
Features and benefits
Applications
DIODE ZENER 4.7V 300MW SOD323
DIODE ZENER 4.7V 300MW SOD323
DIODE ZENER 4.7V 300MW SOD323
BZX384-C4V7-Q/SOD323
| Nexperia B.V. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Zener Diodes |
| Product Number | BZX384-C4V7-QX | 1727-BZX384-C4V7-QXDKR-ND | BZX384-C4V7-QX |
| Product Name | Voltage regulator diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Diode Applications | Voltage Regulation | ||
| RoHS Compliant | RoHS | ||
| VF | 0.9000 to 9.00E-4 volts | ||
| IF | 250 mA | ||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |