Low-power voltage regulator diodes in a small SOD323 (SC-76) surface-mounted plastic package, available in E24 tolerance ranges of ±1%, ±2%, and approximately ±5%, with nominal breakdown voltages from 2.4 V to 75 V. The BZX384-C3V3-Q variant has a breakdown voltage of 3.3 V with approximately ±5% tolerance, a total power dissipation of ≤300 mW, and a non-repetitive peak reverse power dissipation of ≤40 W. The device is qualified according to AEC-Q101 and intended for automotive applications.
Low-power voltage regulator diodes in a small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package.
The diodes are available in the normalized E24 ±1 % (BZX384-A), ±2 % (BZX384-B) and approximately ±5 % (BZX384-C) tolerance range. The series includes 37 breakdown voltages with nominal working voltages from 2.4 V to 75 V.
Features and benefits
Applications
DIODE ZENER 3.3V 300MW SOD323
DIODE ZENER 3.3V 300MW SOD323
DIODE ZENER 3.3V 300MW SOD323
BZX384-C3V3-Q/SOD323
BZX384-C3V3-Q/SOD323
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX384-C3V3-QX | 1727-BZX384-C3V3-QXCT-ND | 287-BZX384-C3V3-QX | BZX384-C3V3-QX |
| Product Name | Voltage regulator diodes | Single Zener Diodes | Zener Diode | Discrete Semiconductor Products - Diodes - Zener |
| Diode Applications | Voltage Regulation | |||
| RoHS Compliant | RoHS | RoHS | ||
| VF | 0.9000 to 9.00E-4 volts | |||
| IF | 250 mA | |||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |