Nexperia B.V. Voltage regulator diodes BZX384-C30,115

Description
Low-power voltage regulator diodes in a small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package. The diodes are available in the normalized E24 ±1 % (BZX384-A), ±2 % (BZX384-B) and approximately ±5 % (BZX384-C) tolerance range. The series includes 37 breakdown voltages with nominal working voltages from 2.4 V to 75 V. Features and benefits Total power dissipation: ≤300 mW Three tolerance series: ±1 %, ±2 % and approximately ±5 % Working voltage range: nominal 2.4 V to 75 V (E24 range) Non-repetitive peak reverse power dissipation: ≤ 40 W Applications General regulation functions
Request a Quote
Description
Low-power voltage regulator diodes in a small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package. The diodes are available in the normalized E24 ±1 % (BZX384-A), ±2 % (BZX384-B) and approximately ±5 % (BZX384-C) tolerance range. The series includes 37 breakdown voltages with nominal working voltages from 2.4 V to 75 V. Features and benefits Total power dissipation: ≤300 mW Three tolerance series: ±1 %, ±2 % and approximately ±5 % Working voltage range: nominal 2.4 V to 75 V (E24 range) Non-repetitive peak reverse power dissipation: ≤ 40 W Applications General regulation functions
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Low-power voltage regulator diodes in a small SOD323 (SC-76) surface-mounted plastic package, available in a series with 37 breakdown voltages from 2.4 V to 75 V and approximately ±5 % tolerance for the BZX384-C variants. Total power dissipation is ≤300 mW, and non-repetitive peak reverse power dissipation is ≤40 W. Applications include general regulation functions.

Datasheet Summary
Powered by GS/AI

Low-power voltage regulator diodes in a small SOD323 (SC-76) surface-mounted plastic package, available in a series with 37 breakdown voltages from 2.4 V to 75 V and approximately ±5 % tolerance for the BZX384-C variants. Total power dissipation is ≤300 mW, and non-repetitive peak reverse power dissipation is ≤40 W. Applications include general regulation functions.

Suppliers

Company
Product
Description
Supplier Links
Voltage regulator diodes - BZX384-C30,115 - Nexperia B.V.
Nijmegen, Netherlands
Voltage regulator diodes
BZX384-C30,115
Voltage regulator diodes BZX384-C30,115
Low-power voltage regulator diodes in a small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package. The diodes are available in the normalized E24 ±1 % (BZX384-A), ±2 % (BZX384-B) and approximately ±5 % (BZX384-C) tolerance range. The series includes 37 breakdown voltages with nominal working voltages from 2.4 V to 75 V. Features and benefits Total power dissipation: ≤300 mW Three tolerance series: ±1 %, ±2 % and approximately ±5 % Working voltage range: nominal 2.4 V to 75 V (E24 range) Non-repetitive peak reverse power dissipation: ≤ 40 W Applications General regulation functions

Low-power voltage regulator diodes in a small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package.

The diodes are available in the normalized E24 ±1 % (BZX384-A), ±2 % (BZX384-B) and approximately ±5 % (BZX384-C) tolerance range. The series includes 37 breakdown voltages with nominal working voltages from 2.4 V to 75 V.

Features and benefits

  • Total power dissipation: ≤300 mW
  • Three tolerance series: ±1 %, ±2 % and approximately ±5 %
  • Working voltage range: nominal 2.4 V to 75 V (E24 range)
  • Non-repetitive peak reverse power dissipation: ≤ 40 W

Applications

  • General regulation functions
Supplier's Site Datasheet
Single Zener Diodes - 1727-BZX384-C30,115CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZX384-C30,115CT-ND
Single Zener Diodes 1727-BZX384-C30,115CT-ND
Zener Diode 30V 300mW ±5% Surface Mount SOD-323

Zener Diode 30V 300mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - 1727-BZX384-C30,115DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZX384-C30,115DKR-ND
Single Zener Diodes 1727-BZX384-C30,115DKR-ND
Zener Diode 30V 300mW ±5% Surface Mount SOD-323

Zener Diode 30V 300mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - 1727-BZX384-C30,115TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZX384-C30,115TR-ND
Single Zener Diodes 1727-BZX384-C30,115TR-ND
Zener Diode 30V 300mW ±5% Surface Mount SOD-323

Zener Diode 30V 300mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Singapore, Singapore
30V 300MW Zener Diode
287-BZX384-C30,115
30V 300MW Zener Diode 287-BZX384-C30,115
DIODE ZENER 30V 300MW SOD323 Product overview: BZX384-C30,115 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 300MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 300MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384-C30,115 can be used for catalog matching and distributor lookup.

DIODE ZENER 30V 300MW SOD323 Product overview: BZX384-C30,115 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 300MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 300MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384-C30,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZX384-C30,115 - 1026369-BZX384-C30,115 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX384-C30,115
1026369-BZX384-C30,115
Diodes - Zener - Single - BZX384-C30,115 1026369-BZX384-C30,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1026369-BZX384-C30,1 15 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA Current - Reverse Leakage @ Vr: 50nA @ 21V Voltage - Zener (Nom) (Vz): 30V Impedance (Max) (Zzt): 80 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323 Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1026369-BZX384-C30,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 50nA @ 21V
Voltage - Zener (Nom) (Vz): 30V
Impedance (Max) (Zzt): 80 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX384-C30,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX384-C30,115
Discrete Semiconductor Products - Diodes - Zener BZX384-C30,115
DIODE ZENER 30V 300MW SOD323

DIODE ZENER 30V 300MW SOD323

Supplier's Site
DIODE ZENER 30V 300MW SOD323 - 554-BZX384-C30,115 - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 30V 300MW SOD323
554-BZX384-C30,115
DIODE ZENER 30V 300MW SOD323 554-BZX384-C30,115
DIODE ZENER 30V 300MW SOD323

DIODE ZENER 30V 300MW SOD323

Supplier's Site
Single Zener Diodes - BZX384-C30,115 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX384-C30,115
Single Zener Diodes BZX384-C30,115
DIODE ZENER 30V 300MW SOD323

DIODE ZENER 30V 300MW SOD323

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX384-C30,115 1727-BZX384-C30,115CT-ND 287-BZX384-C30,115 1026369-BZX384-C30,115 BZX384-C30,115 554-BZX384-C30,115 BZX384-C30,115
Product Name Voltage regulator diodes Single Zener Diodes 30V 300MW Zener Diode Diodes - Zener - Single - BZX384-C30,115 Discrete Semiconductor Products - Diodes - Zener DIODE ZENER 30V 300MW SOD323 Single Zener Diodes
Diode Applications Voltage Regulation
RoHS Compliant RoHS RoHS RoHS
VF 0.9000 to 9.00E-4 volts
IF 250 mA
Tj 150 C (302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data