Nexperia B.V. Zener Diode, 400Mw, 2.6V, Sod-110; Zener Voltage Nom Nexperia BZX384-C2V4

Description
ZENER DIODE, 400mW, 2.6V, SOD-110; Zener Voltage Nom:2.4V; Power Dissipation:400mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX384 Series RoHS Compliant: Yes
Description
ZENER DIODE, 400mW, 2.6V, SOD-110; Zener Voltage Nom:2.4V; Power Dissipation:400mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX384 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, 400Mw, 2.6V, Sod-110; Zener Voltage Nom Nexperia - 37K9877 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 400Mw, 2.6V, Sod-110; Zener Voltage Nom Nexperia
37K9877
Zener Diode, 400Mw, 2.6V, Sod-110; Zener Voltage Nom Nexperia 37K9877
ZENER DIODE, 400mW, 2.6V, SOD-110; Zener Voltage Nom:2.4V; Power Dissipation:400mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX384 Series RoHS Compliant: Yes

ZENER DIODE, 400mW, 2.6V, SOD-110; Zener Voltage Nom:2.4V; Power Dissipation:400mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX384 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 37K9877
Product Name Zener Diode, 400Mw, 2.6V, Sod-110; Zener Voltage Nom Nexperia
Package SOD-323; SOD-323
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4481 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Voltage regulator diodes - BZT52-C2V4J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
8 suppliers
Zener Diodes - 1658831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details