ZENER DIODE, 400mW, 23.3V, SOD-110; Zener Voltage Nom:22V; Power Dissipation:400mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 37K9880 |
| Product Name | Zener Diode, 400Mw, 23.3V, Sod-110; Zener Voltage Nom Nexperia |
| Package | SOD-323; SOD-323 |