BZX384-C11F is a voltage regulator diode in the BZX384 series, housed in a small SOD323 (SC-76) surface-mounted plastic package. It has a nominal breakdown voltage of 11 V with approximately ±5 % tolerance, a total power dissipation of ≤300 mW, and a non-repetitive peak reverse power dissipation of ≤40 W. The diode is designed for general regulation applications and complies with the E24 voltage range from 2.4 V to 75 V. The cathode is identified by a marking bar on the package.
Low-power voltage regulator diodes in a small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package.
The diodes are available in the normalized E24 ±1 % (BZX384-A), ±2 % (BZX384-B) and approximately ±5 % (BZX384-C) tolerance range. The series includes 37 breakdown voltages with nominal working voltages from 2.4 V to 75 V.
Features and benefits
Applications
Zener Diode, 11V V(Z), 5%, 0.3W, Silicon, Unidirectional
Zener Diode 11V ±5% Surface Mount SOD-323
Zener Diode 11V ±5% Surface Mount SOD-323
Zener Diode 11V ±5% Surface Mount SOD-323
DIODE ZENER 11V SOD323
Zener Diodes Voltage regulator diodes
ZENER DIODES ROHS COMPLIANT: YES
| Nexperia B.V. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX384-C11F | BZX384-C11F | 1727-8498-2-ND | BZX384-C11F | BZX384-C11F | 28AK7271 |
| Product Name | Voltage regulator diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Zener Diodes Rohs Compliant Nexperia | |
| Diode Applications | Voltage Regulation | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| VF | 0.9000 to 9.00E-4 volts | |||||
| IF | 250 mA | |||||
| Tj | 150 C (302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |