Low-power voltage regulator diodes in a small SOD323 (SC-76) surface-mounted plastic package with a total power dissipation of ≤300 mW and a working voltage range from 2.4 V to 75 V, available in ±2 % tolerance (BZX384-B series). Non-repetitive peak reverse power dissipation is ≤40 W. The device is suited for general regulation applications.
Low-power voltage regulator diodes in a small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package.
The diodes are available in the normalized E24 ±1 % (BZX384-A), ±2 % (BZX384-B) and approximately ±5 % (BZX384-C) tolerance range. The series includes 37 breakdown voltages with nominal working voltages from 2.4 V to 75 V.
Features and benefits
Applications
Zener Diode 5.6V 300mW ±2% Surface Mount SOD-323
Zener Diode 5.6V 300mW ±2% Surface Mount SOD-323
Zener Diode 5.6V 300mW ±2% Surface Mount SOD-323
±2% Single 5.49V~5.71V 300mW 5.6V SOD-323 Zener Diodes ROHS
DIODE ZENER 5.6V 300MW SOD323
DIODE ZENER 5.6V 300MW SOD323
ZENER SINGLE DIODE, 5.6V, 2%, SOD-323; Zener Voltage Nom:5.6V; Power Dissipation:300mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX384 Series RoHS Compliant: Yes
| Nexperia B.V. | DigiKey | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX384-B5V6,115 | 1727-BZX384-B5V6,115CT-ND | BZX384-B5V6,115 | BZX384-B5V6,115 | BZX384-B5V6,115 | 04X4898 |
| Product Name | Voltage regulator diodes | Single Zener Diodes | Diodes >> Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | Zener Single Diode, 5.6V, 2%, Sod-323; Zener Voltage Nom Nexperia |
| Diode Applications | Voltage Regulation | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| VF | 0.9000 to 9.00E-4 volts | |||||
| IF | 250 mA | |||||
| Tj | 150 C (302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ? to 150 C (? to 302 F) |